L-com, Inc. RG174 Coaxial Cable Reverse Polarized SMA Plug to Jack 15.0 ft CC174RP-15

Description
In situations that require an extension cable to relocate a wireless LAN antenna these are the cables you need. FCC part 15.203 dictates the need for a non standard interface to be used for connectors designed for use on spread spectrum wireless devices. These coaxial cable assemblies feature a Reverse Polarized SMA Plug to Jack configuration allowing you to simply remove the antenna from the base unit and relocate using these extension cables to link the antenna to the base unit. This type of extension cable with non standard interfaces can be difficult to find but are typically available in stock from L-com. Features Reverse polarized SMA interfaces comply with FCC part 15.203 requirements 50 Ohm cable used in spread spectrum LAN/WAN applications Available from stock in lengths of 5, 10, 15, 20 and 25 feet Gold plated contacts reduce insertion loss Reverse polarized plug to jack connector configuration ideal for LAN/WAN antenna relocation applications Application RFID Test and Measurement Wireless Infrastructure Data Transmission GPS
Description
In situations that require an extension cable to relocate a wireless LAN antenna these are the cables you need. FCC part 15.203 dictates the need for a non standard interface to be used for connectors designed for use on spread spectrum wireless devices. These coaxial cable assemblies feature a Reverse Polarized SMA Plug to Jack configuration allowing you to simply remove the antenna from the base unit and relocate using these extension cables to link the antenna to the base unit. This type of extension cable with non standard interfaces can be difficult to find but are typically available in stock from L-com. Features Reverse polarized SMA interfaces comply with FCC part 15.203 requirements 50 Ohm cable used in spread spectrum LAN/WAN applications Available from stock in lengths of 5, 10, 15, 20 and 25 feet Gold plated contacts reduce insertion loss Reverse polarized plug to jack connector configuration ideal for LAN/WAN antenna relocation applications Application RFID Test and Measurement Wireless Infrastructure Data Transmission GPS

Suppliers

Company
Product
Description
Supplier Links
RG174 Coaxial Cable Reverse Polarized SMA Plug to Jack 15.0 ft - CC174RP-15 - L-com, Inc.
North Andover, MA, United States
RG174 Coaxial Cable Reverse Polarized SMA Plug to Jack 15.0 ft
CC174RP-15
RG174 Coaxial Cable Reverse Polarized SMA Plug to Jack 15.0 ft CC174RP-15
In situations that require an extension cable to relocate a wireless LAN antenna these are the cables you need. FCC part 15.203 dictates the need for a non standard interface to be used for connectors designed for use on spread spectrum wireless devices. These coaxial cable assemblies feature a Reverse Polarized SMA Plug to Jack configuration allowing you to simply remove the antenna from the base unit and relocate using these extension cables to link the antenna to the base unit. This type of extension cable with non standard interfaces can be difficult to find but are typically available in stock from L-com. Features Reverse polarized SMA interfaces comply with FCC part 15.203 requirements 50 Ohm cable used in spread spectrum LAN/WAN applications Available from stock in lengths of 5, 10, 15, 20 and 25 feet Gold plated contacts reduce insertion loss Reverse polarized plug to jack connector configuration ideal for LAN/WAN antenna relocation applications Application RFID Test and Measurement Wireless Infrastructure Data Transmission GPS

In situations that require an extension cable to relocate a wireless LAN antenna these are the cables you need. FCC part 15.203 dictates the need for a non standard interface to be used for connectors designed for use on spread spectrum wireless devices. These coaxial cable assemblies feature a Reverse Polarized SMA Plug to Jack configuration allowing you to simply remove the antenna from the base unit and relocate using these extension cables to link the antenna to the base unit. This type of extension cable with non standard interfaces can be difficult to find but are typically available in stock from L-com.

Features

  • Reverse polarized SMA interfaces comply with FCC part 15.203 requirements
  • 50 Ohm cable used in spread spectrum LAN/WAN applications
  • Available from stock in lengths of 5, 10, 15, 20 and 25 feet
  • Gold plated contacts reduce insertion loss
  • Reverse polarized plug to jack connector configuration ideal for LAN/WAN antenna relocation applications

Application

  • RFID
  • Test and Measurement
  • Wireless Infrastructure
  • Data Transmission
  • GPS
Supplier's Site
Cable Assy; 15 ft.; 26 AWG (7 x 34); RG174; Non Booted; Black Jacket - 70126115 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assy; 15 ft.; 26 AWG (7 x 34); RG174; Non Booted; Black Jacket
70126115
Cable Assy; 15 ft.; 26 AWG (7 x 34); RG174; Non Booted; Black Jacket 70126115
Cable Assemblies, Reverse Polarized SMA on RG174 - Wireless Antenna Extension Cables Handy cable assemblies with reverse polarized TNC and SMA male to female configurations allowing quick and easy extension of most wireless antennas to location best suited for optimal transmission. Simply remove the antenna from the base unit and relocate using these extension cables to link the antenna to the base unit. Handy cable assemblies with reverse polarized SMA male to female configurations allowing quick and easy extension of most wireless antennas to location best suited for optimal transmission. Simply remove the antenna from the base unit and relocate using these extension cables to link the antenna to the base unit.

Cable Assemblies, Reverse Polarized SMA on RG174 - Wireless Antenna Extension Cables
Handy cable assemblies with reverse polarized TNC and SMA male to female configurations allowing quick and easy extension of most wireless antennas to location best suited for optimal transmission. Simply remove the antenna from the base unit and relocate using these extension cables to link the antenna to the base unit.
Handy cable assemblies with reverse polarized SMA male to female configurations allowing quick and easy extension of most wireless antennas to location best suited for optimal transmission. Simply remove the antenna from the base unit and relocate using these extension cables to link the antenna to the base unit.

Supplier's Site
Ca Rp Sma P/rp Sma J Rg174 15 L-Com - 89M7954 - Newark, An Avnet Company
Chicago, IL, United States
Ca Rp Sma P/rp Sma J Rg174 15 L-Com
89M7954
Ca Rp Sma P/rp Sma J Rg174 15 L-Com 89M7954
CA RP SMA P/RP SMA J RG174 15

CA RP SMA P/RP SMA J RG174 15

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CC174RP-15 70126115 89M7954
Product Name RG174 Coaxial Cable Reverse Polarized SMA Plug to Jack 15.0 ft Cable Assy; 15 ft.; 26 AWG (7 x 34); RG174; Non Booted; Black Jacket Ca Rp Sma P/rp Sma J Rg174 15 L-Com
Cable Type Coaxial Coaxial
Cable Length 15 ft (45.72 dm) 15 ft (45.72 dm)
Application Networking
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 1500mm, single-end, Hex Socket Screw-Lok Reverse Fix - G125-MC13468M3-1500L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Male BNC Coaxial Test Cable RG174/U to XM Micro-Hooks - 4020XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details