L-com, Inc. RG174 Coaxial Cable, BNC 90° Male / 90° Male, 7.5 ft CC174-7.5HR2

Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connectors provide an angled connection for tight fit applications. These cable assemblies are stocked in 10 standard lengths from .5 to 10 feet to satisfy your immediate needs. Features Available from stock in 10 lengths ranging from 1 to 10 feet Molded strain relief enhances durability Nickel plated body enhances corrosion resistance Small diameter cable and angled connectors provide greater flexibility for tight fit situations 50 Ohm RF (Radio Frequency) transmission Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure
Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connectors provide an angled connection for tight fit applications. These cable assemblies are stocked in 10 standard lengths from .5 to 10 feet to satisfy your immediate needs. Features Available from stock in 10 lengths ranging from 1 to 10 feet Molded strain relief enhances durability Nickel plated body enhances corrosion resistance Small diameter cable and angled connectors provide greater flexibility for tight fit situations 50 Ohm RF (Radio Frequency) transmission Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG174 Coaxial Cable, BNC 90° Male / 90° Male, 7.5 ft - CC174-7.5HR2 - L-com, Inc.
North Andover, MA, United States
RG174 Coaxial Cable, BNC 90° Male / 90° Male, 7.5 ft
CC174-7.5HR2
RG174 Coaxial Cable, BNC 90° Male / 90° Male, 7.5 ft CC174-7.5HR2
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connectors provide an angled connection for tight fit applications. These cable assemblies are stocked in 10 standard lengths from .5 to 10 feet to satisfy your immediate needs. Features Available from stock in 10 lengths ranging from 1 to 10 feet Molded strain relief enhances durability Nickel plated body enhances corrosion resistance Small diameter cable and angled connectors provide greater flexibility for tight fit situations 50 Ohm RF (Radio Frequency) transmission Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure

These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connectors provide an angled connection for tight fit applications. These cable assemblies are stocked in 10 standard lengths from .5 to 10 feet to satisfy your immediate needs.

Features

  • Available from stock in 10 lengths ranging from 1 to 10 feet
  • Molded strain relief enhances durability
  • Nickel plated body enhances corrosion resistance
  • Small diameter cable and angled connectors provide greater flexibility for tight fit situations
  • 50 Ohm RF (Radio Frequency) transmission

Application

  • Data Transmission
  • RFID
  • Test and Measurement
  • GPS
  • Wireless Infrastructure
Supplier's Site
Ca Bncm Ra /bncm Ra Rg174 7.5 L-Com - 89M7952 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bncm Ra /bncm Ra Rg174 7.5 L-Com
89M7952
Ca Bncm Ra /bncm Ra Rg174 7.5 L-Com 89M7952
CA BNCM RA /BNCM RA RG174 7.5

CA BNCM RA /BNCM RA RG174 7.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC174-7.5HR2 89M7952
Product Name RG174 Coaxial Cable, BNC 90° Male / 90° Male, 7.5 ft Ca Bncm Ra /bncm Ra Rg174 7.5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details