L-com, Inc. RG174 Coaxial Cable, BNC Male / 90° Male, 7.5 ft CC174-7.5HR

Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connector provides an angled connection for tight fit applications. These cable assemblies are stocked in 9 standard lengths from 1 to 10 feet to satisfy your immediate needs. Features Available from stock in 9 lengths ranging from 1 to 10 feet Nickel plated body enhances corrosion resistance 50 Ohm RF (Radio Frequency) transmission Molded strain relief enhances durability Small diameter cable and angled connector provide greater flexibility for tight fit situations Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure
Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connector provides an angled connection for tight fit applications. These cable assemblies are stocked in 9 standard lengths from 1 to 10 feet to satisfy your immediate needs. Features Available from stock in 9 lengths ranging from 1 to 10 feet Nickel plated body enhances corrosion resistance 50 Ohm RF (Radio Frequency) transmission Molded strain relief enhances durability Small diameter cable and angled connector provide greater flexibility for tight fit situations Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG174 Coaxial Cable, BNC Male / 90° Male, 7.5 ft - CC174-7.5HR - L-com, Inc.
North Andover, MA, United States
RG174 Coaxial Cable, BNC Male / 90° Male, 7.5 ft
CC174-7.5HR
RG174 Coaxial Cable, BNC Male / 90° Male, 7.5 ft CC174-7.5HR
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connector provides an angled connection for tight fit applications. These cable assemblies are stocked in 9 standard lengths from 1 to 10 feet to satisfy your immediate needs. Features Available from stock in 9 lengths ranging from 1 to 10 feet Nickel plated body enhances corrosion resistance 50 Ohm RF (Radio Frequency) transmission Molded strain relief enhances durability Small diameter cable and angled connector provide greater flexibility for tight fit situations Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connector provides an angled connection for tight fit applications. These cable assemblies are stocked in 9 standard lengths from 1 to 10 feet to satisfy your immediate needs.

Features

  • Available from stock in 9 lengths ranging from 1 to 10 feet
  • Nickel plated body enhances corrosion resistance
  • 50 Ohm RF (Radio Frequency) transmission
  • Molded strain relief enhances durability
  • Small diameter cable and angled connector provide greater flexibility for tight fit situations

Application

  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
  • Wireless Infrastructure
Supplier's Site
Ca Bnc M /bncm Ra Rg174/u 7.5 L-Com - 89M7951 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M /bncm Ra Rg174/u 7.5 L-Com
89M7951
Ca Bnc M /bncm Ra Rg174/u 7.5 L-Com 89M7951
CA BNC M /BNCM RA RG174/U 7.5

CA BNC M /BNCM RA RG174/U 7.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC174-7.5HR 89M7951
Product Name RG174 Coaxial Cable, BNC Male / 90° Male, 7.5 ft Ca Bnc M /bncm Ra Rg174/u 7.5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details