L-com, Inc. RG174 Coaxial Cable, BNC Male / 90° Male, 5.0 ft CC174-5HR

Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connector provides an angled connection for tight fit applications. These cable assemblies are stocked in 9 standard lengths from 1 to 10 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 9 lengths ranging from 1 to 10 feet Molded strain relief enhances durability Small diameter cable and angled connector provide greater flexibility for tight fit situations Nickel plated body enhances corrosion resistance Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement
Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connector provides an angled connection for tight fit applications. These cable assemblies are stocked in 9 standard lengths from 1 to 10 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 9 lengths ranging from 1 to 10 feet Molded strain relief enhances durability Small diameter cable and angled connector provide greater flexibility for tight fit situations Nickel plated body enhances corrosion resistance Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG174 Coaxial Cable, BNC Male / 90° Male, 5.0 ft - CC174-5HR - L-com, Inc.
North Andover, MA, United States
RG174 Coaxial Cable, BNC Male / 90° Male, 5.0 ft
CC174-5HR
RG174 Coaxial Cable, BNC Male / 90° Male, 5.0 ft CC174-5HR
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connector provides an angled connection for tight fit applications. These cable assemblies are stocked in 9 standard lengths from 1 to 10 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 9 lengths ranging from 1 to 10 feet Molded strain relief enhances durability Small diameter cable and angled connector provide greater flexibility for tight fit situations Nickel plated body enhances corrosion resistance Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement

These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connector provides an angled connection for tight fit applications. These cable assemblies are stocked in 9 standard lengths from 1 to 10 feet to satisfy your immediate needs.

Features

  • 50 Ohm RF (Radio Frequency) transmission
  • Available from stock in 9 lengths ranging from 1 to 10 feet
  • Molded strain relief enhances durability
  • Small diameter cable and angled connector provide greater flexibility for tight fit situations
  • Nickel plated body enhances corrosion resistance

Application

  • GPS
  • Wireless Infrastructure
  • Data Transmission
  • RFID
  • Test and Measurement
Supplier's Site
Ca Bnc M/bnc M Ra Rg174/u 5 L-Com - 89M7949 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc M Ra Rg174/u 5 L-Com
89M7949
Ca Bnc M/bnc M Ra Rg174/u 5 L-Com 89M7949
CA BNC M/BNC M RA RG174/U 5

CA BNC M/BNC M RA RG174/U 5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC174-5HR 89M7949
Product Name RG174 Coaxial Cable, BNC Male / 90° Male, 5.0 ft Ca Bnc M/bnc M Ra Rg174/u 5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details