L-com, Inc. RG174 Coaxial Cable, BNC Male / Male, 5.0 ft CC174-5

Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. These cable assemblies are stocked in 12 standard lengths from 1 to 25 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 12 lengths ranging from 1 to 25 feet Molded strain relief enhances durability Nickel plated body enhances corrosion resistance Small diameter cable provides greater flexibility Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement
Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. These cable assemblies are stocked in 12 standard lengths from 1 to 25 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 12 lengths ranging from 1 to 25 feet Molded strain relief enhances durability Nickel plated body enhances corrosion resistance Small diameter cable provides greater flexibility Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG174 Coaxial Cable, BNC Male / Male, 5.0 ft - CC174-5 - L-com, Inc.
North Andover, MA, United States
RG174 Coaxial Cable, BNC Male / Male, 5.0 ft
CC174-5
RG174 Coaxial Cable, BNC Male / Male, 5.0 ft CC174-5
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. These cable assemblies are stocked in 12 standard lengths from 1 to 25 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 12 lengths ranging from 1 to 25 feet Molded strain relief enhances durability Nickel plated body enhances corrosion resistance Small diameter cable provides greater flexibility Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement

These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. These cable assemblies are stocked in 12 standard lengths from 1 to 25 feet to satisfy your immediate needs.

Features

  • 50 Ohm RF (Radio Frequency) transmission
  • Available from stock in 12 lengths ranging from 1 to 25 feet
  • Molded strain relief enhances durability
  • Nickel plated body enhances corrosion resistance
  • Small diameter cable provides greater flexibility

Application

  • Wireless Infrastructure
  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
Supplier's Site
Ca Bnc M /bnc M Rg174/u 5 L-Com - 23C6611 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M /bnc M Rg174/u 5 L-Com
23C6611
Ca Bnc M /bnc M Rg174/u 5 L-Com 23C6611
CA BNC M /BNC M RG174/U 5

CA BNC M /BNC M RG174/U 5

Supplier's Site
RG174 CABLE, BNC MALE/MALE 5.0FT - 70126320 - Allied Electronics, Inc.
Fort Worth, TX, USA
RG174 CABLE, BNC MALE/MALE 5.0FT
70126320
RG174 CABLE, BNC MALE/MALE 5.0FT 70126320
RG174 CABLE, BNC MALE/MALE 5.0FT

RG174 CABLE, BNC MALE/MALE 5.0FT

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - CC174-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CC174-5
Cable Assemblies - Coaxial Cables (RF) CC174-5
CA BNC M /BNC M RG174/U 5'

CA BNC M /BNC M RG174/U 5'

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CC174-5 23C6611 70126320 CC174-5
Product Name RG174 Coaxial Cable, BNC Male / Male, 5.0 ft Ca Bnc M /bnc M Rg174/u 5 L-Com RG174 CABLE, BNC MALE/MALE 5.0FT Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Cable Length 5 ft (15.24 dm) 5 ft (15.24 dm) 5 ft (15.24 dm)
Connector Type BNC BNC
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
BNC Male Test Cable, RG174/U - 4426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details