L-com, Inc. RG174 Coaxial Cable, BNC Male / Male, 2.0 ft CC174-2

Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. These cable assemblies are stocked in 12 standard lengths from 1 to 25 feet to satisfy your immediate needs. Features Nickel plated body enhances corrosion resistance Small diameter cable provides greater flexibility 50 Ohm RF (Radio Frequency) transmission Available from stock in 12 lengths ranging from 1 to 25 feet Molded strain relief enhances durability Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure
Datasheet
Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. These cable assemblies are stocked in 12 standard lengths from 1 to 25 feet to satisfy your immediate needs. Features Nickel plated body enhances corrosion resistance Small diameter cable provides greater flexibility 50 Ohm RF (Radio Frequency) transmission Available from stock in 12 lengths ranging from 1 to 25 feet Molded strain relief enhances durability Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RG174 Coaxial Cable, BNC Male / Male, 2.0 ft - CC174-2 - L-com, Inc.
North Andover, MA, United States
RG174 Coaxial Cable, BNC Male / Male, 2.0 ft
CC174-2
RG174 Coaxial Cable, BNC Male / Male, 2.0 ft CC174-2
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. These cable assemblies are stocked in 12 standard lengths from 1 to 25 feet to satisfy your immediate needs. Features Nickel plated body enhances corrosion resistance Small diameter cable provides greater flexibility 50 Ohm RF (Radio Frequency) transmission Available from stock in 12 lengths ranging from 1 to 25 feet Molded strain relief enhances durability Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. These cable assemblies are stocked in 12 standard lengths from 1 to 25 feet to satisfy your immediate needs.

Features

  • Nickel plated body enhances corrosion resistance
  • Small diameter cable provides greater flexibility
  • 50 Ohm RF (Radio Frequency) transmission
  • Available from stock in 12 lengths ranging from 1 to 25 feet
  • Molded strain relief enhances durability

Application

  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
  • Wireless Infrastructure
Supplier's Site
Cable Assembly, Coaxial, Rg174, Bnc M/m, 2Ft, Black; Connector Type A L-Com - 89M7938 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Coaxial, Rg174, Bnc M/m, 2Ft, Black; Connector Type A L-Com
89M7938
Cable Assembly, Coaxial, Rg174, Bnc M/m, 2Ft, Black; Connector Type A L-Com 89M7938
CABLE ASSEMBLY, COAXIAL, RG174, BNC M/M, 2FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm RoHS Compliant: Yes

CABLE ASSEMBLY, COAXIAL, RG174, BNC M/M, 2FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm RoHS Compliant: Yes

Supplier's Site Datasheet
RG174 CABLE, BNC MALE/MALE 2.0FT - 70126317 - Allied Electronics, Inc.
Fort Worth, TX, USA
RG174 CABLE, BNC MALE/MALE 2.0FT
70126317
RG174 CABLE, BNC MALE/MALE 2.0FT 70126317
RG174 CABLE, BNC MALE/MALE 2.0FT

RG174 CABLE, BNC MALE/MALE 2.0FT

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - CC174-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CC174-2
Cable Assemblies - Coaxial Cables (RF) CC174-2
CA BNC M /BNC M RG174/U 2'

CA BNC M /BNC M RG174/U 2'

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CC174-2 89M7938 70126317 CC174-2
Product Name RG174 Coaxial Cable, BNC Male / Male, 2.0 ft Cable Assembly, Coaxial, Rg174, Bnc M/m, 2Ft, Black; Connector Type A L-Com RG174 CABLE, BNC MALE/MALE 2.0FT Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial Coaxial
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Connector Type BNC BNC; BNC Straight Plug BNC
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, no Latches - G125-MC10605L0-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BNC Male, MIC Cable - SALE-8914 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details