L-com, Inc. RG174 Coaxial Cable, BNC Male / 90° Male, 10.0 ft CC174-10HR

Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connector provides an angled connection for tight fit applications. These cable assemblies are stocked in 9 standard lengths from 1 to 10 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 9 lengths ranging from 1 to 10 feet Molded strain relief enhances durability Small diameter cable and angled connector provide greater flexibility for tight fit situations Nickel plated body enhances corrosion resistance Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement
Description
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connector provides an angled connection for tight fit applications. These cable assemblies are stocked in 9 standard lengths from 1 to 10 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 9 lengths ranging from 1 to 10 feet Molded strain relief enhances durability Small diameter cable and angled connector provide greater flexibility for tight fit situations Nickel plated body enhances corrosion resistance Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG174 Coaxial Cable, BNC Male / 90° Male, 10.0 ft - CC174-10HR - L-com, Inc.
North Andover, MA, United States
RG174 Coaxial Cable, BNC Male / 90° Male, 10.0 ft
CC174-10HR
RG174 Coaxial Cable, BNC Male / 90° Male, 10.0 ft CC174-10HR
These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connector provides an angled connection for tight fit applications. These cable assemblies are stocked in 9 standard lengths from 1 to 10 feet to satisfy your immediate needs. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 9 lengths ranging from 1 to 10 feet Molded strain relief enhances durability Small diameter cable and angled connector provide greater flexibility for tight fit situations Nickel plated body enhances corrosion resistance Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement

These versatile 50 Ohm BNC plug coaxial cable assemblies feature fully molded strain reliefs and nickel plated bodies for a cable assembly that can withstand harsh conditions. Gold plated center contacts help minimize attenuation and provide corrosion resistance. The box design 90 degree connector provides an angled connection for tight fit applications. These cable assemblies are stocked in 9 standard lengths from 1 to 10 feet to satisfy your immediate needs.

Features

  • 50 Ohm RF (Radio Frequency) transmission
  • Available from stock in 9 lengths ranging from 1 to 10 feet
  • Molded strain relief enhances durability
  • Small diameter cable and angled connector provide greater flexibility for tight fit situations
  • Nickel plated body enhances corrosion resistance

Application

  • Wireless Infrastructure
  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
Supplier's Site
Ca Bnc M/bnc M Ra Rg174/u 10 L-Com - 89M7935 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc M Ra Rg174/u 10 L-Com
89M7935
Ca Bnc M/bnc M Ra Rg174/u 10 L-Com 89M7935
CA BNC M/BNC M RA RG174/U 10

CA BNC M/BNC M RA RG174/U 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC174-10HR 89M7935
Product Name RG174 Coaxial Cable, BNC Male / 90° Male, 10.0 ft Ca Bnc M/bnc M Ra Rg174/u 10 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - 189-512007-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 5-15P
View Details