L-com, Inc. LSZH USB Revision 2.0 Compliant Bulk Cable, 100 ft Spool CBL-USBZ-2820-100

Description
Halogen free USB bulk cable features a flexible LSZH jacket covers the braid, foil, and drain wire shield. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Available in both 28/20 AWG and 28/28 AWG. Compatible with L-com CNUSB connector series. Features 20 AWG power leads for maximum power transfer Available in 100, 500 and 1,000 foot lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI USB 2.0 compliant Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Application Data Acquisition Military, Shipboard, Aerospace Test and Measurement PC Peripheral Interconnects
Description
Halogen free USB bulk cable features a flexible LSZH jacket covers the braid, foil, and drain wire shield. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Available in both 28/20 AWG and 28/28 AWG. Compatible with L-com CNUSB connector series. Features 20 AWG power leads for maximum power transfer Available in 100, 500 and 1,000 foot lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI USB 2.0 compliant Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Application Data Acquisition Military, Shipboard, Aerospace Test and Measurement PC Peripheral Interconnects

Suppliers

Company
Product
Description
Supplier Links
LSZH USB Revision 2.0 Compliant Bulk Cable, 100 ft Spool - CBL-USBZ-2820-100 - L-com, Inc.
North Andover, MA, United States
LSZH USB Revision 2.0 Compliant Bulk Cable, 100 ft Spool
CBL-USBZ-2820-100
LSZH USB Revision 2.0 Compliant Bulk Cable, 100 ft Spool CBL-USBZ-2820-100
Halogen free USB bulk cable features a flexible LSZH jacket covers the braid, foil, and drain wire shield. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Available in both 28/20 AWG and 28/28 AWG. Compatible with L-com CNUSB connector series. Features 20 AWG power leads for maximum power transfer Available in 100, 500 and 1,000 foot lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI USB 2.0 compliant Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Application Data Acquisition Military, Shipboard, Aerospace Test and Measurement PC Peripheral Interconnects

Halogen free USB bulk cable features a flexible LSZH jacket covers the braid, foil, and drain wire shield. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Available in both 28/20 AWG and 28/28 AWG. Compatible with L-com CNUSB connector series.

Features

  • 20 AWG power leads for maximum power transfer
  • Available in 100, 500 and 1,000 foot lengths; color is black
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • USB 2.0 compliant
  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage

Application

  • Data Acquisition
  • Military, Shipboard, Aerospace
  • Test and Measurement
  • PC Peripheral Interconnects
Supplier's Site
Bulk Usb2.0 Lszh 28/20 100 Rohs Compliant L-Com - 51T5523 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Usb2.0 Lszh 28/20 100 Rohs Compliant L-Com
51T5523
Bulk Usb2.0 Lszh 28/20 100 Rohs Compliant L-Com 51T5523
BULK USB2.0 LSZH 28/20 100 ROHS COMPLIANT: YES

BULK USB2.0 LSZH 28/20 100 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CBL-USBZ-2820-100 51T5523
Product Name LSZH USB Revision 2.0 Compliant Bulk Cable, 100 ft Spool Bulk Usb2.0 Lszh 28/20 100 Rohs Compliant L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - 189-533009-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details