L-com, Inc. XLR Pro Audio Cable Assembly, XLR Male - XLR Female. 6.0 ft CAXLR2XLR-6

Description
L-com now offers a series of 3 pin XLR audio cables for use in professional audio applications including microphone patching. Our quality constructed XLR cables feature 24 AWG cable to ensure the highest quality audio experience. Contact us today with your custom length and connector requirements. Features 90% min. spiral shielding provides excellent noise rejection 24 AWG cable provides durability and long life Available in 7 popular off the shelf lengths Used to connect/patch microphones and other audio equipment Application Balanced audio applications Microphone patching MIDI Pro Audio
Description
L-com now offers a series of 3 pin XLR audio cables for use in professional audio applications including microphone patching. Our quality constructed XLR cables feature 24 AWG cable to ensure the highest quality audio experience. Contact us today with your custom length and connector requirements. Features 90% min. spiral shielding provides excellent noise rejection 24 AWG cable provides durability and long life Available in 7 popular off the shelf lengths Used to connect/patch microphones and other audio equipment Application Balanced audio applications Microphone patching MIDI Pro Audio

Suppliers

Company
Product
Description
Supplier Links
XLR Pro Audio Cable Assembly, XLR Male - XLR Female. 6.0 ft - CAXLR2XLR-6 - L-com, Inc.
North Andover, MA, United States
XLR Pro Audio Cable Assembly, XLR Male - XLR Female. 6.0 ft
CAXLR2XLR-6
XLR Pro Audio Cable Assembly, XLR Male - XLR Female. 6.0 ft CAXLR2XLR-6
L-com now offers a series of 3 pin XLR audio cables for use in professional audio applications including microphone patching. Our quality constructed XLR cables feature 24 AWG cable to ensure the highest quality audio experience. Contact us today with your custom length and connector requirements. Features 90% min. spiral shielding provides excellent noise rejection 24 AWG cable provides durability and long life Available in 7 popular off the shelf lengths Used to connect/patch microphones and other audio equipment Application Balanced audio applications Microphone patching MIDI Pro Audio

L-com now offers a series of 3 pin XLR audio cables for use in professional audio applications including microphone patching. Our quality constructed XLR cables feature 24 AWG cable to ensure the highest quality audio experience. Contact us today with your custom length and connector requirements.

Features

  • 90% min. spiral shielding provides excellent noise rejection
  • 24 AWG cable provides durability and long life
  • Available in 7 popular off the shelf lengths
  • Used to connect/patch microphones and other audio equipment

Application

  • Balanced audio applications
  • Microphone patching
  • MIDI
  • Pro Audio
Supplier's Site
Ca Xlr-M/xlr-F Audio 6Ft L-Com - 23T5199 - Newark, An Avnet Company
Chicago, IL, United States
Ca Xlr-M/xlr-F Audio 6Ft L-Com
23T5199
Ca Xlr-M/xlr-F Audio 6Ft L-Com 23T5199
CA XLR-M/XLR-F AUDIO 6FT

CA XLR-M/XLR-F AUDIO 6FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAXLR2XLR-6 23T5199
Product Name XLR Pro Audio Cable Assembly, XLR Male - XLR Female. 6.0 ft Ca Xlr-M/xlr-F Audio 6Ft L-Com
Application Audio; Video Audio
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3057/201-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Flexible Test Cable, 18.0 GHz, 96.0″ - ULC-8FT-SMSM+ - Mini-Circuits
Specs
Cable Length 8 ft (24.38 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
RF Cables And RF Cable Assemblies - RG316D - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Bantam Plug to XM Micro-Hook and Miniature Alligator, Test Cable - 2621XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details