L-com, Inc. USB 2.0 Cable, Type A/micro B with Thumbscrew Hardware 5.0M CAVISU3AMICB-2-5M

Description
These cables are manufactured to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 2.0 cables data rate of 480 Mbps. L-com is a member of the AIA (Automated Imaging Association) trade group. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Type A & micro B male connectors with thumbscrews Built to USB 2.0 Vision Cable Assembly mechanical standards Thumbscrews provide a secure connection every time Application USB3 Vision Applications Video Transfer Data Acquisition Data Storage Machine vision camera market
Description
These cables are manufactured to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 2.0 cables data rate of 480 Mbps. L-com is a member of the AIA (Automated Imaging Association) trade group. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Type A & micro B male connectors with thumbscrews Built to USB 2.0 Vision Cable Assembly mechanical standards Thumbscrews provide a secure connection every time Application USB3 Vision Applications Video Transfer Data Acquisition Data Storage Machine vision camera market

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 Cable, Type A/micro B with Thumbscrew Hardware 5.0M - CAVISU3AMICB-2-5M - L-com, Inc.
North Andover, MA, United States
USB 2.0 Cable, Type A/micro B with Thumbscrew Hardware 5.0M
CAVISU3AMICB-2-5M
USB 2.0 Cable, Type A/micro B with Thumbscrew Hardware 5.0M CAVISU3AMICB-2-5M
These cables are manufactured to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 2.0 cables data rate of 480 Mbps. L-com is a member of the AIA (Automated Imaging Association) trade group. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Type A & micro B male connectors with thumbscrews Built to USB 2.0 Vision Cable Assembly mechanical standards Thumbscrews provide a secure connection every time Application USB3 Vision Applications Video Transfer Data Acquisition Data Storage Machine vision camera market

These cables are manufactured to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 2.0 cables data rate of 480 Mbps. L-com is a member of the AIA (Automated Imaging Association) trade group.

Features

  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters
  • Type A & micro B male connectors with thumbscrews
  • Built to USB 2.0 Vision Cable Assembly mechanical standards
  • Thumbscrews provide a secure connection every time

Application

  • USB3 Vision Applications
  • Video Transfer
  • Data Acquisition
  • Data Storage
  • Machine vision camera market
Supplier's Site
Ca Usb3.0 A/mic B 2X Hdw 5M L-Com - 47X2783 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb3.0 A/mic B 2X Hdw 5M L-Com
47X2783
Ca Usb3.0 A/mic B 2X Hdw 5M L-Com 47X2783
CA USB3.0 A/MIC B 2X HDW 5M

CA USB3.0 A/MIC B 2X HDW 5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAVISU3AMICB-2-5M 47X2783
Product Name USB 2.0 Cable, Type A/micro B with Thumbscrew Hardware 5.0M Ca Usb3.0 A/mic B 2X Hdw 5M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details