L-com, Inc. USB 3.0 Cable, Type A/micro B with Thumbscrew Hardware 1.0M CAVISU3AMICB-2-1M

Description
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Built to USB3 Vision Cable Assembly mechanical standards Thumbscrews provide a secure connection every time Type A & micro B male connectors with thumbscrews Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Application Data Acquisition Video Transfer Data Storage Machine vision camera market USB3 Vision Applications
Description
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Built to USB3 Vision Cable Assembly mechanical standards Thumbscrews provide a secure connection every time Type A & micro B male connectors with thumbscrews Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Application Data Acquisition Video Transfer Data Storage Machine vision camera market USB3 Vision Applications

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cable, Type A/micro B with Thumbscrew Hardware 1.0M - CAVISU3AMICB-2-1M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cable, Type A/micro B with Thumbscrew Hardware 1.0M
CAVISU3AMICB-2-1M
USB 3.0 Cable, Type A/micro B with Thumbscrew Hardware 1.0M CAVISU3AMICB-2-1M
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Built to USB3 Vision Cable Assembly mechanical standards Thumbscrews provide a secure connection every time Type A & micro B male connectors with thumbscrews Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Application Data Acquisition Video Transfer Data Storage Machine vision camera market USB3 Vision Applications

These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group.

Features

  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Built to USB3 Vision Cable Assembly mechanical standards
  • Thumbscrews provide a secure connection every time
  • Type A & micro B male connectors with thumbscrews
  • Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters

Application

  • Data Acquisition
  • Video Transfer
  • Data Storage
  • Machine vision camera market
  • USB3 Vision Applications
Supplier's Site
Ca Usb3.0 A/mic B 2X Hdw 1M L-Com - 47X2780 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb3.0 A/mic B 2X Hdw 1M L-Com
47X2780
Ca Usb3.0 A/mic B 2X Hdw 1M L-Com 47X2780
CA USB3.0 A/MIC B 2X HDW 1M

CA USB3.0 A/MIC B 2X HDW 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAVISU3AMICB-2-1M 47X2780
Product Name USB 3.0 Cable, Type A/micro B with Thumbscrew Hardware 1.0M Ca Usb3.0 A/mic B 2X Hdw 1M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products