Qualtek Electronics Corp. USB 3.0 A Male to USB 3.0 Micro B Male, Black color, 30/30/24AWG, 3M Length 3023029-03M

Description
USB 3.0 A Male to USB 3.0 Micro B Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C Connector A: USB 3.0 A Type Male Connector B: USB 3.0 Micro B Male Color: Black Length: 3 Meter
Request a Quote
Description
USB 3.0 A Male to USB 3.0 Micro B Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C Connector A: USB 3.0 A Type Male Connector B: USB 3.0 Micro B Male Color: Black Length: 3 Meter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

USB 3.0 A male to Micro USB 3.0 B male cable with a black outer jacket, 5.5 mm outer diameter, and a length of 3 meters. The cable complies with UL 20276, features gold-plated connectors, and is RoHS compliant. The connectors are housed in a molded black hood.

Datasheet Summary
Powered by GS/AI

USB 3.0 A male to Micro USB 3.0 B male cable with a black outer jacket, 5.5 mm outer diameter, and a length of 3 meters. The cable complies with UL 20276, features gold-plated connectors, and is RoHS compliant. The connectors are housed in a molded black hood.

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 A Male to USB 3.0 Micro B Male, Black color, 30/30/24AWG, 3M Length - 3023029-03M - Qualtek Electronics Corp.
Mentor, OH, United States
USB 3.0 A Male to USB 3.0 Micro B Male, Black color, 30/30/24AWG, 3M Length
3023029-03M
USB 3.0 A Male to USB 3.0 Micro B Male, Black color, 30/30/24AWG, 3M Length 3023029-03M
USB 3.0 A Male to USB 3.0 Micro B Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C Connector A: USB 3.0 A Type Male Connector B: USB 3.0 Micro B Male Color: Black Length: 3 Meter

USB 3.0 A Male to USB 3.0 Micro B Male
Features:
USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0
Supports Super Speeds, 5Gbps. 10x faster than USB 2.0
Provides Optimized Power Efficiency
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C
Connector A: USB 3.0 A Type Male
Connector B: USB 3.0 Micro B Male
Color: Black
Length: 3 Meter

Supplier's Site Datasheet
Cable Assembly - 455-3023029-03M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
455-3023029-03M
Cable Assembly 455-3023029-03M
CABLE A PLUG TO MCR B PLUG 9.84' Product overview: 3023029-03M from Qualtek Electronics Corp. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, USB Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 455-3023029-03M can be used for catalog matching and distributor lookup.

CABLE A PLUG TO MCR B PLUG 9.84' Product overview: 3023029-03M from Qualtek Electronics Corp. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, USB Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 455-3023029-03M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
USB Cables - 3023029-03M
762069-3023029-03M
USB Cables - 3023029-03M 762069-3023029-03M
Manufacturer: Qualtek Win Source Part Number: 762069-3023029-03M Series: 302 Specifications: USB 3.0 (USB 3.1 Gen 1, Superspeed) Length: 9.84' (3.00m) Shielding: Shielded Configuration: A Male to Micro B Male Family Name: 3023029 Categories: Cable Assemblies Introduction Date: July 12, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Qualtek
Win Source Part Number: 762069-3023029-03M
Series: 302
Specifications: USB 3.0 (USB 3.1 Gen 1, Superspeed)
Length: 9.84' (3.00m)
Shielding: Shielded
Configuration: A Male to Micro B Male
Family Name: 3023029
Categories: Cable Assemblies
Introduction Date: July 12, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
USB Cables - Q550-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q550-ND
USB Cables Q550-ND
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to Micro B Male 9.84' (3.00m) Shielded

USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to Micro B Male 9.84' (3.00m) Shielded

Buy Now Datasheet
Usb Cable, 3.0 Type A-Micro B Plug, 3M; Connector To Connector Qualtek Electronics - 50T8878 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 Type A-Micro B Plug, 3M; Connector To Connector Qualtek Electronics
50T8878
Usb Cable, 3.0 Type A-Micro B Plug, 3M; Connector To Connector Qualtek Electronics 50T8878
USB CABLE, 3.0 TYPE A-MICRO B PLUG, 3M; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

USB CABLE, 3.0 TYPE A-MICRO B PLUG, 3M; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3023029-03M 455-3023029-03M 762069-3023029-03M Q550-ND 50T8878
Product Name USB 3.0 A Male to USB 3.0 Micro B Male, Black color, 30/30/24AWG, 3M Length Cable Assembly USB Cables - 3023029-03M USB Cables Usb Cable, 3.0 Type A-Micro B Plug, 3M; Connector To Connector Qualtek Electronics
Application Computer
Product Type USB Serial; USB USB
Cable Length 9.84 ft (30 dm) 9.84 ft (29.99 dm) 9.84 ft (29.99 dm) 9.84 ft (30 dm)
Connector Type USBA; USBB; USB 3.0/3.1 Gen 1 A Male USB Type A Type A Plug to Micro Type B Plug
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, White color, 28/24AWG, 3FT Length - 3021097-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
2 suppliers
Video Cables (DVI, HDMI) - Q402-ND - DigiKey
Specs
Application Video
Cable Length 16 ft (48.77 dm)
View Details
3 suppliers
Power, Line Cables and Extension Cords - Q360-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 7.5 ft (22.86 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers
USB Cables - Q938-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers