L-com, Inc. USB 3.0 Cable, Type A/micro B with Thumbscrew Hardware 0.3M CAVISU3AMICB-2-03M

Description
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Built to USB3 Vision Cable Assembly mechanical standards Type A & micro B male connectors with thumbscrews Thumbscrews provide a secure connection every time Application Data Acquisition Video Transfer Data Storage Machine vision camera market USB3 Vision Applications
Description
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Built to USB3 Vision Cable Assembly mechanical standards Type A & micro B male connectors with thumbscrews Thumbscrews provide a secure connection every time Application Data Acquisition Video Transfer Data Storage Machine vision camera market USB3 Vision Applications

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cable, Type A/micro B with Thumbscrew Hardware 0.3M - CAVISU3AMICB-2-03M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cable, Type A/micro B with Thumbscrew Hardware 0.3M
CAVISU3AMICB-2-03M
USB 3.0 Cable, Type A/micro B with Thumbscrew Hardware 0.3M CAVISU3AMICB-2-03M
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Built to USB3 Vision Cable Assembly mechanical standards Type A & micro B male connectors with thumbscrews Thumbscrews provide a secure connection every time Application Data Acquisition Video Transfer Data Storage Machine vision camera market USB3 Vision Applications

These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group.

Features

  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters
  • Built to USB3 Vision Cable Assembly mechanical standards
  • Type A & micro B male connectors with thumbscrews
  • Thumbscrews provide a secure connection every time

Application

  • Data Acquisition
  • Video Transfer
  • Data Storage
  • Machine vision camera market
  • USB3 Vision Applications
Supplier's Site
Ca Usb3.0 A/mic B 2X Hdw 0.3M L-Com - 47X2778 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb3.0 A/mic B 2X Hdw 0.3M L-Com
47X2778
Ca Usb3.0 A/mic B 2X Hdw 0.3M L-Com 47X2778
CA USB3.0 A/MIC B 2X HDW 0.3M

CA USB3.0 A/MIC B 2X HDW 0.3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAVISU3AMICB-2-03M 47X2778
Product Name USB 3.0 Cable, Type A/micro B with Thumbscrew Hardware 0.3M Ca Usb3.0 A/mic B 2X Hdw 0.3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 20.0 ft. (6.1m) - CBL-20FT-SMSM+ - Mini-Circuits
Specs
Cable Length 20 ft (60.96 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details