L-com, Inc. USB 3.0 Cable, Type B/A with Thumbscrew Hardware 2.0M CAVISU3AB-2M

Description
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Built to USB3 Vision Cable Assembly mechanical standards Thumbscrews provide a secure connection every time Type B male with thumbscrews to standard type A male connectors Application USB3 Vision Applications Video Transfer Data Acquisition Data Storage Machine vision camera market
Description
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Built to USB3 Vision Cable Assembly mechanical standards Thumbscrews provide a secure connection every time Type B male with thumbscrews to standard type A male connectors Application USB3 Vision Applications Video Transfer Data Acquisition Data Storage Machine vision camera market

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cable, Type B/A with Thumbscrew Hardware 2.0M - CAVISU3AB-2M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cable, Type B/A with Thumbscrew Hardware 2.0M
CAVISU3AB-2M
USB 3.0 Cable, Type B/A with Thumbscrew Hardware 2.0M CAVISU3AB-2M
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Built to USB3 Vision Cable Assembly mechanical standards Thumbscrews provide a secure connection every time Type B male with thumbscrews to standard type A male connectors Application USB3 Vision Applications Video Transfer Data Acquisition Data Storage Machine vision camera market

These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group.

Features

  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters
  • Built to USB3 Vision Cable Assembly mechanical standards
  • Thumbscrews provide a secure connection every time
  • Type B male with thumbscrews to standard type A male connectors

Application

  • USB3 Vision Applications
  • Video Transfer
  • Data Acquisition
  • Data Storage
  • Machine vision camera market
Supplier's Site
Ca Usb3.0 A/b W/hdware 2M Rohs Compliant L-Com - 28X7353 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb3.0 A/b W/hdware 2M Rohs Compliant L-Com
28X7353
Ca Usb3.0 A/b W/hdware 2M Rohs Compliant L-Com 28X7353
CA USB3.0 A/B W/HDWARE 2M ROHS COMPLIANT: YES

CA USB3.0 A/B W/HDWARE 2M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAVISU3AB-2M 28X7353
Product Name USB 3.0 Cable, Type B/A with Thumbscrew Hardware 2.0M Ca Usb3.0 A/b W/hdware 2M Rohs Compliant L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details