L-com, Inc. USB 2.0 Cable, Type A/B with Thumbscrew Hardware 5.0M CAVISU3AB-2-5M

Description
These cables are manufactured to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 2.0 cables data rate of 480 Mbps. L-com is a member of the AIA (Automated Imaging Association) trade group. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 1, 2, 3 meters Type A & B male connectors with thumbscrews Built to USB 2.0 Vision Cable Assembly mechanical standards Thumbscrews provide a secure connection every time Application Data Acquisition Video Transfer Data Storage Machine vision camera market USB3 Vision Applications
Description
These cables are manufactured to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 2.0 cables data rate of 480 Mbps. L-com is a member of the AIA (Automated Imaging Association) trade group. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 1, 2, 3 meters Type A & B male connectors with thumbscrews Built to USB 2.0 Vision Cable Assembly mechanical standards Thumbscrews provide a secure connection every time Application Data Acquisition Video Transfer Data Storage Machine vision camera market USB3 Vision Applications

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 Cable, Type A/B with Thumbscrew Hardware 5.0M - CAVISU3AB-2-5M - L-com, Inc.
North Andover, MA, United States
USB 2.0 Cable, Type A/B with Thumbscrew Hardware 5.0M
CAVISU3AB-2-5M
USB 2.0 Cable, Type A/B with Thumbscrew Hardware 5.0M CAVISU3AB-2-5M
These cables are manufactured to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 2.0 cables data rate of 480 Mbps. L-com is a member of the AIA (Automated Imaging Association) trade group. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 1, 2, 3 meters Type A & B male connectors with thumbscrews Built to USB 2.0 Vision Cable Assembly mechanical standards Thumbscrews provide a secure connection every time Application Data Acquisition Video Transfer Data Storage Machine vision camera market USB3 Vision Applications

These cables are manufactured to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 2.0 cables data rate of 480 Mbps. L-com is a member of the AIA (Automated Imaging Association) trade group.

Features

  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Available in lengths of 0.3, 0.5, 1, 2, 3 meters
  • Type A & B male connectors with thumbscrews
  • Built to USB 2.0 Vision Cable Assembly mechanical standards
  • Thumbscrews provide a secure connection every time

Application

  • Data Acquisition
  • Video Transfer
  • Data Storage
  • Machine vision camera market
  • USB3 Vision Applications
Supplier's Site
Ca Usb3.0 A/b 2X Hdw 5M L-Com - 47X2777 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb3.0 A/b 2X Hdw 5M L-Com
47X2777
Ca Usb3.0 A/b 2X Hdw 5M L-Com 47X2777
CA USB3.0 A/B 2X HDW 5M

CA USB3.0 A/B 2X HDW 5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAVISU3AB-2-5M 47X2777
Product Name USB 2.0 Cable, Type A/B with Thumbscrew Hardware 5.0M Ca Usb3.0 A/b 2X Hdw 5M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NA500 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details