L-com, Inc. USB 3.0 Cable, Type A/B with Thumbscrew Hardware 0.5M CAVISU3AB-2-05M

Description
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 1, 2, 3 for USB 3.0 and USB 2.0 5 meters Built to USB3 Vision Cable Assembly mechanical standards Thumbscrews provide a secure connection every time Type A & B male connectors with thumbscrews Application Data Storage Machine vision camera market USB3 Vision Applications Data Acquisition Video Transfer
Description
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 1, 2, 3 for USB 3.0 and USB 2.0 5 meters Built to USB3 Vision Cable Assembly mechanical standards Thumbscrews provide a secure connection every time Type A & B male connectors with thumbscrews Application Data Storage Machine vision camera market USB3 Vision Applications Data Acquisition Video Transfer

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cable, Type A/B with Thumbscrew Hardware 0.5M - CAVISU3AB-2-05M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cable, Type A/B with Thumbscrew Hardware 0.5M
CAVISU3AB-2-05M
USB 3.0 Cable, Type A/B with Thumbscrew Hardware 0.5M CAVISU3AB-2-05M
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 1, 2, 3 for USB 3.0 and USB 2.0 5 meters Built to USB3 Vision Cable Assembly mechanical standards Thumbscrews provide a secure connection every time Type A & B male connectors with thumbscrews Application Data Storage Machine vision camera market USB3 Vision Applications Data Acquisition Video Transfer

These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group.

Features

  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Available in lengths of 0.3, 0.5, 1, 2, 3 for USB 3.0 and USB 2.0 5 meters
  • Built to USB3 Vision Cable Assembly mechanical standards
  • Thumbscrews provide a secure connection every time
  • Type A & B male connectors with thumbscrews

Application

  • Data Storage
  • Machine vision camera market
  • USB3 Vision Applications
  • Data Acquisition
  • Video Transfer
Supplier's Site
Ca Usb3.0 A/b 2X Hdw 0.5M L-Com - 47X2773 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb3.0 A/b 2X Hdw 0.5M L-Com
47X2773
Ca Usb3.0 A/b 2X Hdw 0.5M L-Com 47X2773
CA USB3.0 A/B 2X HDW 0.5M

CA USB3.0 A/B 2X HDW 0.5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAVISU3AB-2-05M 47X2773
Product Name USB 3.0 Cable, Type A/B with Thumbscrew Hardware 0.5M Ca Usb3.0 A/b 2X Hdw 0.5M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - 189-370025-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type BS1363A
View Details