L-com, Inc. USB 3.0 Cable, Type A/B with Thumbscrew Hardware 0.3M CAVISU3AB-2-03M

Description
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group. Features Built to USB3 Vision Cable Assembly mechanical standards Type A & B male connectors with thumbscrews 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 1, 2, 3 for USB 3.0 and USB 2.0 5 meters Thumbscrews provide a secure connection every time Application Data Storage Machine vision camera market USB3 Vision Applications Data Acquisition Video Transfer
Description
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group. Features Built to USB3 Vision Cable Assembly mechanical standards Type A & B male connectors with thumbscrews 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 1, 2, 3 for USB 3.0 and USB 2.0 5 meters Thumbscrews provide a secure connection every time Application Data Storage Machine vision camera market USB3 Vision Applications Data Acquisition Video Transfer

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cable, Type A/B with Thumbscrew Hardware 0.3M - CAVISU3AB-2-03M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cable, Type A/B with Thumbscrew Hardware 0.3M
CAVISU3AB-2-03M
USB 3.0 Cable, Type A/B with Thumbscrew Hardware 0.3M CAVISU3AB-2-03M
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group. Features Built to USB3 Vision Cable Assembly mechanical standards Type A & B male connectors with thumbscrews 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 1, 2, 3 for USB 3.0 and USB 2.0 5 meters Thumbscrews provide a secure connection every time Application Data Storage Machine vision camera market USB3 Vision Applications Data Acquisition Video Transfer

These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group.

Features

  • Built to USB3 Vision Cable Assembly mechanical standards
  • Type A & B male connectors with thumbscrews
  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Available in lengths of 0.3, 0.5, 1, 2, 3 for USB 3.0 and USB 2.0 5 meters
  • Thumbscrews provide a secure connection every time

Application

  • Data Storage
  • Machine vision camera market
  • USB3 Vision Applications
  • Data Acquisition
  • Video Transfer
Supplier's Site
Ca Usb3.0 A/b 2X Hdw 0.3M L-Com - 47X2772 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb3.0 A/b 2X Hdw 0.3M L-Com
47X2772
Ca Usb3.0 A/b 2X Hdw 0.3M L-Com 47X2772
CA USB3.0 A/B 2X HDW 0.3M

CA USB3.0 A/B 2X HDW 0.3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAVISU3AB-2-03M 47X2772
Product Name USB 3.0 Cable, Type A/B with Thumbscrew Hardware 0.3M Ca Usb3.0 A/b 2X Hdw 0.3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details