L-com, Inc. USB 3.0 Cable, Type A/A with Thumbscrew Hardware 0.3M CAVISU3AA-03M

Description
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group. Features Thumbscrews provide a secure connection every time 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Built to USB3 Vision Cable Assembly mechanical standards Type A male with thumbscrews to standard type A male connectors Application Data Acquisition Data Storage Machine vision camera market USB3 Vision Applications Video Transfer
Description
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group. Features Thumbscrews provide a secure connection every time 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Built to USB3 Vision Cable Assembly mechanical standards Type A male with thumbscrews to standard type A male connectors Application Data Acquisition Data Storage Machine vision camera market USB3 Vision Applications Video Transfer

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cable, Type A/A with Thumbscrew Hardware 0.3M - CAVISU3AA-03M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cable, Type A/A with Thumbscrew Hardware 0.3M
CAVISU3AA-03M
USB 3.0 Cable, Type A/A with Thumbscrew Hardware 0.3M CAVISU3AA-03M
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group. Features Thumbscrews provide a secure connection every time 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Built to USB3 Vision Cable Assembly mechanical standards Type A male with thumbscrews to standard type A male connectors Application Data Acquisition Data Storage Machine vision camera market USB3 Vision Applications Video Transfer

These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. L-com is a member of the AIA (Automated Imaging Association) trade group.

Features

  • Thumbscrews provide a secure connection every time
  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters
  • Built to USB3 Vision Cable Assembly mechanical standards
  • Type A male with thumbscrews to standard type A male connectors

Application

  • Data Acquisition
  • Data Storage
  • Machine vision camera market
  • USB3 Vision Applications
  • Video Transfer
Supplier's Site
Ca Usb3.0 A/a W/hdware 0.3M L-Com - 28X7344 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb3.0 A/a W/hdware 0.3M L-Com
28X7344
Ca Usb3.0 A/a W/hdware 0.3M L-Com 28X7344
CA USB3.0 A/A W/HDWARE 0.3M

CA USB3.0 A/A W/HDWARE 0.3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAVISU3AA-03M 28X7344
Product Name USB 3.0 Cable, Type A/A with Thumbscrew Hardware 0.3M Ca Usb3.0 A/a W/hdware 0.3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details