L-com, Inc. Black Premium USB Cable Type A - B Cable, 5.0m CAUBLKAB-5M

Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is black Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections from USB hosts and peripherals Foil plus braid shield provides maximum protection against EMI/RFI Standard USB 2.0 cable assembly, Type A male to Type B male Connectors Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement
Datasheet
Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is black Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections from USB hosts and peripherals Foil plus braid shield provides maximum protection against EMI/RFI Standard USB 2.0 cable assembly, Type A male to Type B male Connectors Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Black Premium USB Cable Type A - B Cable, 5.0m - CAUBLKAB-5M - L-com, Inc.
North Andover, MA, United States
Black Premium USB Cable Type A - B Cable, 5.0m
CAUBLKAB-5M
Black Premium USB Cable Type A - B Cable, 5.0m CAUBLKAB-5M
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is black Molded backshells provide durability and increased strength at cable entry point Simple plug and play connections from USB hosts and peripherals Foil plus braid shield provides maximum protection against EMI/RFI Standard USB 2.0 cable assembly, Type A male to Type B male Connectors Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement

Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is black
  • Molded backshells provide durability and increased strength at cable entry point
  • Simple plug and play connections from USB hosts and peripherals
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Standard USB 2.0 cable assembly, Type A male to Type B male Connectors

Application

  • Portable Data Storage
  • Data Acquisition
  • PC Peripheral Interconnects
  • Printer Interface
  • Test and Measurement
Supplier's Site
Usb Cable, Type A Male / Type B Male, 5M, Black; Connector A L-Com - 23T5173 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, Type A Male / Type B Male, 5M, Black; Connector A L-Com
23T5173
Usb Cable, Type A Male / Type B Male, 5M, Black; Connector A L-Com 23T5173
USB CABLE, TYPE A MALE / TYPE B MALE, 5M, BLACK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, TYPE A MALE / TYPE B MALE, 5M, BLACK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAUBLKAB-5M 23T5173
Product Name Black Premium USB Cable Type A - B Cable, 5.0m Usb Cable, Type A Male / Type B Male, 5M, Black; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
USB Cables - Q555-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 6.56 ft (19.99 dm)
View Details