L-com, Inc. USB Cable Assembly, Latching A / Standard B 0.3m CAUALB-03M

Description
These unique cable assemblies feature a latching Type A USB plug which provides lock down mating retention with any USB Type A jack and a standard Type B connector. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Please note latching Type B plugs are available as custom products but require a custom Type B jack. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Bulk cable contains (2) 24 AWG power wires and (2) 28 AWG data lines Color: Black Unique latching feature provides a secure connection to any USB type A jack Application Portable Data Storage Confined Space USB Applications Data Acquisition PC Peripheral Interconnects Test and Measurement
Description
These unique cable assemblies feature a latching Type A USB plug which provides lock down mating retention with any USB Type A jack and a standard Type B connector. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Please note latching Type B plugs are available as custom products but require a custom Type B jack. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Bulk cable contains (2) 24 AWG power wires and (2) 28 AWG data lines Color: Black Unique latching feature provides a secure connection to any USB type A jack Application Portable Data Storage Confined Space USB Applications Data Acquisition PC Peripheral Interconnects Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assembly, Latching A / Standard B 0.3m - CAUALB-03M - L-com, Inc.
North Andover, MA, United States
USB Cable Assembly, Latching A / Standard B 0.3m
CAUALB-03M
USB Cable Assembly, Latching A / Standard B 0.3m CAUALB-03M
These unique cable assemblies feature a latching Type A USB plug which provides lock down mating retention with any USB Type A jack and a standard Type B connector. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Please note latching Type B plugs are available as custom products but require a custom Type B jack. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Bulk cable contains (2) 24 AWG power wires and (2) 28 AWG data lines Color: Black Unique latching feature provides a secure connection to any USB type A jack Application Portable Data Storage Confined Space USB Applications Data Acquisition PC Peripheral Interconnects Test and Measurement

These unique cable assemblies feature a latching Type A USB plug which provides lock down mating retention with any USB Type A jack and a standard Type B connector. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Please note latching Type B plugs are available as custom products but require a custom Type B jack.

Features

  • Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters
  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Bulk cable contains (2) 24 AWG power wires and (2) 28 AWG data lines
  • Color: Black
  • Unique latching feature provides a secure connection to any USB type A jack

Application

  • Portable Data Storage
  • Confined Space USB Applications
  • Data Acquisition
  • PC Peripheral Interconnects
  • Test and Measurement
Supplier's Site
Cblusb A Latch/std B Blk .3M Rohs Compliant L-Com - 85T8850 - Newark, An Avnet Company
Chicago, IL, United States
Cblusb A Latch/std B Blk .3M Rohs Compliant L-Com
85T8850
Cblusb A Latch/std B Blk .3M Rohs Compliant L-Com 85T8850
CBLUSB A LATCH/STD B BLK .3M ROHS COMPLIANT: YES

CBLUSB A LATCH/STD B BLK .3M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAUALB-03M 85T8850
Product Name USB Cable Assembly, Latching A / Standard B 0.3m Cblusb A Latch/std B Blk .3M Rohs Compliant L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details