L-com, Inc. High Flex USB Cable Type A - B, 1.0m CAUABHFX-1M

Description
Designed for applications where ordinary USB cables fail, this exclusive ultra flexible cable family is rated for 10,000 flex cycles minimum. Standard USB cable fails at approximately 1,000 bend cycles. The special bulk cable uses a polyurethane jacket plus high strand count data (28 AWG) and power (24 AWG) conductors to achieve the extra durability. Available with type A-A and A-B connector options in lengths ranging from 0.5 to 5 meters. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 & 5; color is black Connectors are type A to type B; USB Revision 1.0, 1.1, and 2.0 compliant Features polyurethane cable jacket + high strand count conductors Foil plus braid shield provides maximum protection against EMI/RFI Ideal for applications where standard USB 2.0 cables break down Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Test and Measurement
Description
Designed for applications where ordinary USB cables fail, this exclusive ultra flexible cable family is rated for 10,000 flex cycles minimum. Standard USB cable fails at approximately 1,000 bend cycles. The special bulk cable uses a polyurethane jacket plus high strand count data (28 AWG) and power (24 AWG) conductors to achieve the extra durability. Available with type A-A and A-B connector options in lengths ranging from 0.5 to 5 meters. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 & 5; color is black Connectors are type A to type B; USB Revision 1.0, 1.1, and 2.0 compliant Features polyurethane cable jacket + high strand count conductors Foil plus braid shield provides maximum protection against EMI/RFI Ideal for applications where standard USB 2.0 cables break down Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
High Flex USB Cable Type A - B, 1.0m - CAUABHFX-1M - L-com, Inc.
North Andover, MA, United States
High Flex USB Cable Type A - B, 1.0m
CAUABHFX-1M
High Flex USB Cable Type A - B, 1.0m CAUABHFX-1M
Designed for applications where ordinary USB cables fail, this exclusive ultra flexible cable family is rated for 10,000 flex cycles minimum. Standard USB cable fails at approximately 1,000 bend cycles. The special bulk cable uses a polyurethane jacket plus high strand count data (28 AWG) and power (24 AWG) conductors to achieve the extra durability. Available with type A-A and A-B connector options in lengths ranging from 0.5 to 5 meters. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 & 5; color is black Connectors are type A to type B; USB Revision 1.0, 1.1, and 2.0 compliant Features polyurethane cable jacket + high strand count conductors Foil plus braid shield provides maximum protection against EMI/RFI Ideal for applications where standard USB 2.0 cables break down Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Test and Measurement

Designed for applications where ordinary USB cables fail, this exclusive ultra flexible cable family is rated for 10,000 flex cycles minimum. Standard USB cable fails at approximately 1,000 bend cycles. The special bulk cable uses a polyurethane jacket plus high strand count data (28 AWG) and power (24 AWG) conductors to achieve the extra durability. Available with type A-A and A-B connector options in lengths ranging from 0.5 to 5 meters.

Features

  • Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 & 5; color is black
  • Connectors are type A to type B; USB Revision 1.0, 1.1, and 2.0 compliant
  • Features polyurethane cable jacket + high strand count conductors
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Ideal for applications where standard USB 2.0 cables break down

Application

  • PC Peripheral Interconnects
  • Portable Data Storage
  • Data Acquisition
  • Test and Measurement
Supplier's Site
Causb A/b Hi-Flex 1M L-Com - 72T0951 - Newark, An Avnet Company
Chicago, IL, United States
Causb A/b Hi-Flex 1M L-Com
72T0951
Causb A/b Hi-Flex 1M L-Com 72T0951
CAUSB A/B HI-FLEX 1M

CAUSB A/B HI-FLEX 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAUABHFX-1M 72T0951
Product Name High Flex USB Cable Type A - B, 1.0m Causb A/b Hi-Flex 1M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2100-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 7, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details