L-com, Inc. High Flex USB Cable Type A - A, 0.75m CAUAAHFX-075M

Description
Designed for applications where ordinary USB cables fail, this exclusive ultra flexible cable family is rated for 10,000 flex cycles minimum. Standard USB cable fails at approximately 1,000 bend cycles. The special bulk cable uses a polyurethane jacket plus high strand count data (28 AWG) and power (24 AWG) conductors to achieve the extra durability. Available with type A-A and A-B connector options in lengths ranging from 0.5 to 5 meters. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 & 5; color is black Connectors are type A to type A; USB Revision 1.0, 1.1, and 2.0 compliant Features polyurethane cable jacket + high strand count conductors Foil plus braid shield provides maximum protection against EMI/RFI Ideal for applications where standard USB 2.0 cables break down Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Test and Measurement
Description
Designed for applications where ordinary USB cables fail, this exclusive ultra flexible cable family is rated for 10,000 flex cycles minimum. Standard USB cable fails at approximately 1,000 bend cycles. The special bulk cable uses a polyurethane jacket plus high strand count data (28 AWG) and power (24 AWG) conductors to achieve the extra durability. Available with type A-A and A-B connector options in lengths ranging from 0.5 to 5 meters. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 & 5; color is black Connectors are type A to type A; USB Revision 1.0, 1.1, and 2.0 compliant Features polyurethane cable jacket + high strand count conductors Foil plus braid shield provides maximum protection against EMI/RFI Ideal for applications where standard USB 2.0 cables break down Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
High Flex USB Cable Type A - A, 0.75m - CAUAAHFX-075M - L-com, Inc.
North Andover, MA, United States
High Flex USB Cable Type A - A, 0.75m
CAUAAHFX-075M
High Flex USB Cable Type A - A, 0.75m CAUAAHFX-075M
Designed for applications where ordinary USB cables fail, this exclusive ultra flexible cable family is rated for 10,000 flex cycles minimum. Standard USB cable fails at approximately 1,000 bend cycles. The special bulk cable uses a polyurethane jacket plus high strand count data (28 AWG) and power (24 AWG) conductors to achieve the extra durability. Available with type A-A and A-B connector options in lengths ranging from 0.5 to 5 meters. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 & 5; color is black Connectors are type A to type A; USB Revision 1.0, 1.1, and 2.0 compliant Features polyurethane cable jacket + high strand count conductors Foil plus braid shield provides maximum protection against EMI/RFI Ideal for applications where standard USB 2.0 cables break down Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Test and Measurement

Designed for applications where ordinary USB cables fail, this exclusive ultra flexible cable family is rated for 10,000 flex cycles minimum. Standard USB cable fails at approximately 1,000 bend cycles. The special bulk cable uses a polyurethane jacket plus high strand count data (28 AWG) and power (24 AWG) conductors to achieve the extra durability. Available with type A-A and A-B connector options in lengths ranging from 0.5 to 5 meters.

Features

  • Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 & 5; color is black
  • Connectors are type A to type A; USB Revision 1.0, 1.1, and 2.0 compliant
  • Features polyurethane cable jacket + high strand count conductors
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Ideal for applications where standard USB 2.0 cables break down

Application

  • PC Peripheral Interconnects
  • Portable Data Storage
  • Data Acquisition
  • Test and Measurement
Supplier's Site
Causb A/a Hi-Flex 0.75M L-Com - 85T8845 - Newark, An Avnet Company
Chicago, IL, United States
Causb A/a Hi-Flex 0.75M L-Com
85T8845
Causb A/a Hi-Flex 0.75M L-Com 85T8845
CAUSB A/A HI-FLEX 0.75M

CAUSB A/A HI-FLEX 0.75M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAUAAHFX-075M 85T8845
Product Name High Flex USB Cable Type A - A, 0.75m Causb A/a Hi-Flex 0.75M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
USB 2.0 A Male to USB 2.0 Micro B Male Up Angle, Black color, 28/24AWG, 10FT Length - 3021077-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
3 suppliers