L-com, Inc. High Flex USB Cable Type A - A, 0.3m CAUAAHFX-03M

Description
Designed for applications where ordinary USB cables fail, this exclusive ultra flexible cable family is rated for 10,000 flex cycles minimum. Standard USB cable fails at approximately 1,000 bend cycles. The special bulk cable uses a polyurethane jacket plus high strand count data (28 AWG) and power (24 AWG) conductors to achieve the extra durability. Available with type A-A and A-B connector options in lengths ranging from 0.5 to 5 meters. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 & 5; color is black Connectors are type A to type A; USB Revision 1.0, 1.1, and 2.0 compliant Features polyurethane cable jacket + high strand count conductors Foil plus braid shield provides maximum protection against EMI/RFI Ideal for applications where standard USB 2.0 cables break down Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Test and Measurement
Description
Designed for applications where ordinary USB cables fail, this exclusive ultra flexible cable family is rated for 10,000 flex cycles minimum. Standard USB cable fails at approximately 1,000 bend cycles. The special bulk cable uses a polyurethane jacket plus high strand count data (28 AWG) and power (24 AWG) conductors to achieve the extra durability. Available with type A-A and A-B connector options in lengths ranging from 0.5 to 5 meters. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 & 5; color is black Connectors are type A to type A; USB Revision 1.0, 1.1, and 2.0 compliant Features polyurethane cable jacket + high strand count conductors Foil plus braid shield provides maximum protection against EMI/RFI Ideal for applications where standard USB 2.0 cables break down Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
High Flex USB Cable Type A - A, 0.3m - CAUAAHFX-03M - L-com, Inc.
North Andover, MA, United States
High Flex USB Cable Type A - A, 0.3m
CAUAAHFX-03M
High Flex USB Cable Type A - A, 0.3m CAUAAHFX-03M
Designed for applications where ordinary USB cables fail, this exclusive ultra flexible cable family is rated for 10,000 flex cycles minimum. Standard USB cable fails at approximately 1,000 bend cycles. The special bulk cable uses a polyurethane jacket plus high strand count data (28 AWG) and power (24 AWG) conductors to achieve the extra durability. Available with type A-A and A-B connector options in lengths ranging from 0.5 to 5 meters. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 & 5; color is black Connectors are type A to type A; USB Revision 1.0, 1.1, and 2.0 compliant Features polyurethane cable jacket + high strand count conductors Foil plus braid shield provides maximum protection against EMI/RFI Ideal for applications where standard USB 2.0 cables break down Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Test and Measurement

Designed for applications where ordinary USB cables fail, this exclusive ultra flexible cable family is rated for 10,000 flex cycles minimum. Standard USB cable fails at approximately 1,000 bend cycles. The special bulk cable uses a polyurethane jacket plus high strand count data (28 AWG) and power (24 AWG) conductors to achieve the extra durability. Available with type A-A and A-B connector options in lengths ranging from 0.5 to 5 meters.

Features

  • Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 & 5; color is black
  • Connectors are type A to type A; USB Revision 1.0, 1.1, and 2.0 compliant
  • Features polyurethane cable jacket + high strand count conductors
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Ideal for applications where standard USB 2.0 cables break down

Application

  • PC Peripheral Interconnects
  • Portable Data Storage
  • Data Acquisition
  • Test and Measurement
Supplier's Site
Causb A/a Hi-Flex 0.3M L-Com - 85T8844 - Newark, An Avnet Company
Chicago, IL, United States
Causb A/a Hi-Flex 0.3M L-Com
85T8844
Causb A/a Hi-Flex 0.3M L-Com 85T8844
CAUSB A/A HI-FLEX 0.3M

CAUSB A/A HI-FLEX 0.3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAUAAHFX-03M 85T8844
Product Name High Flex USB Cable Type A - A, 0.3m Causb A/a Hi-Flex 0.3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details