L-com, Inc. LSZH USB 3.0 Cable Type A - B, 0.5m CAU3ZAB-05M

Description
L-com's CAU3ZAB series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Quantity pricing is available, please contact your L-com Sales Representative. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Available in 0.3, 0.5,1,2,3 & USB 2.0 5 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI Type A male to Type B male connectors USB Revision 3.0 compliant. Transfer rates up to 4.8 Gbps Application Data Storage Shipboard Aerospace Military Video Transfer
Description
L-com's CAU3ZAB series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Quantity pricing is available, please contact your L-com Sales Representative. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Available in 0.3, 0.5,1,2,3 & USB 2.0 5 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI Type A male to Type B male connectors USB Revision 3.0 compliant. Transfer rates up to 4.8 Gbps Application Data Storage Shipboard Aerospace Military Video Transfer

Suppliers

Company
Product
Description
Supplier Links
LSZH USB 3.0 Cable Type A - B, 0.5m - CAU3ZAB-05M - L-com, Inc.
North Andover, MA, United States
LSZH USB 3.0 Cable Type A - B, 0.5m
CAU3ZAB-05M
LSZH USB 3.0 Cable Type A - B, 0.5m CAU3ZAB-05M
L-com's CAU3ZAB series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Quantity pricing is available, please contact your L-com Sales Representative. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Available in 0.3, 0.5,1,2,3 & USB 2.0 5 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI Type A male to Type B male connectors USB Revision 3.0 compliant. Transfer rates up to 4.8 Gbps Application Data Storage Shipboard Aerospace Military Video Transfer

L-com's CAU3ZAB series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Quantity pricing is available, please contact your L-com Sales Representative.

Features

  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage
  • Available in 0.3, 0.5,1,2,3 & USB 2.0 5 meter lengths; color is black
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Type A male to Type B male connectors
  • USB Revision 3.0 compliant. Transfer rates up to 4.8 Gbps

Application

  • Data Storage
  • Shipboard
  • Aerospace
  • Military
  • Video Transfer
Supplier's Site
Cbl Usb 3.0 A/b Lszh 0.5M L-Com - 36X2297 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Usb 3.0 A/b Lszh 0.5M L-Com
36X2297
Cbl Usb 3.0 A/b Lszh 0.5M L-Com 36X2297
CBL USB 3.0 A/B LSZH 0.5M

CBL USB 3.0 A/B LSZH 0.5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAU3ZAB-05M 36X2297
Product Name LSZH USB 3.0 Cable Type A - B, 0.5m Cbl Usb 3.0 A/b Lszh 0.5M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details