L-com, Inc. USB 3.0 Cable Type A Male/Female Extension, 0.3M CAU3AX-03M

Description
USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters Color is blue Type A male to Type A female connectors for cable extension Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Application Data Acquisition Data Storage Video Transfer
Description
USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters Color is blue Type A male to Type A female connectors for cable extension Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Application Data Acquisition Data Storage Video Transfer

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cable Type A Male/Female Extension, 0.3M - CAU3AX-03M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cable Type A Male/Female Extension, 0.3M
CAU3AX-03M
USB 3.0 Cable Type A Male/Female Extension, 0.3M CAU3AX-03M
USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters Color is blue Type A male to Type A female connectors for cable extension Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Application Data Acquisition Data Storage Video Transfer

USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight.

Features

  • Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters
  • Color is blue
  • Type A male to Type A female connectors for cable extension
  • Fully shielded to provide maximum protection against EMI/RFI
  • Transfer rates up to 4.8 Gbps

Application

  • Data Acquisition
  • Data Storage
  • Video Transfer
Supplier's Site
Cbl Usb 3.0 Type A M/f 0.3Mtr Rohs Compliant L-Com - 85T8864 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Usb 3.0 Type A M/f 0.3Mtr Rohs Compliant L-Com
85T8864
Cbl Usb 3.0 Type A M/f 0.3Mtr Rohs Compliant L-Com 85T8864
CBL USB 3.0 TYPE A M/F 0.3MTR ROHS COMPLIANT: YES

CBL USB 3.0 TYPE A M/F 0.3MTR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAU3AX-03M 85T8864
Product Name USB 3.0 Cable Type A Male/Female Extension, 0.3M Cbl Usb 3.0 Type A M/f 0.3Mtr Rohs Compliant L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Mini Double Banana Plug to BNC Male, RG 174/U - 4028M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details