L-com, Inc. USB 3.0 Cable Type A - Micro B, 2.0m CAU3AMICB-2M

Description
USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 and 5 meters Transfer rates up to 4.8 Gbps Color is blue Fully shielded to provide maximum protection against EMI/RFI Type A male to Type Micro B male connectors Application Data Acquisition Data Storage Video Transfer
Description
USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 and 5 meters Transfer rates up to 4.8 Gbps Color is blue Fully shielded to provide maximum protection against EMI/RFI Type A male to Type Micro B male connectors Application Data Acquisition Data Storage Video Transfer

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cable Type A - Micro B, 2.0m - CAU3AMICB-2M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cable Type A - Micro B, 2.0m
CAU3AMICB-2M
USB 3.0 Cable Type A - Micro B, 2.0m CAU3AMICB-2M
USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 and 5 meters Transfer rates up to 4.8 Gbps Color is blue Fully shielded to provide maximum protection against EMI/RFI Type A male to Type Micro B male connectors Application Data Acquisition Data Storage Video Transfer

USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight.

Features

  • Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 and 5 meters
  • Transfer rates up to 4.8 Gbps
  • Color is blue
  • Fully shielded to provide maximum protection against EMI/RFI
  • Type A male to Type Micro B male connectors

Application

  • Data Acquisition
  • Data Storage
  • Video Transfer
Supplier's Site
Cbl Usb 3.0 Type A/mic B 2M L-Com - 23T5186 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Usb 3.0 Type A/mic B 2M L-Com
23T5186
Cbl Usb 3.0 Type A/mic B 2M L-Com 23T5186
CBL USB 3.0 TYPE A/MIC B 2M

CBL USB 3.0 TYPE A/MIC B 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAU3AMICB-2M 23T5186
Product Name USB 3.0 Cable Type A - Micro B, 2.0m Cbl Usb 3.0 Type A/mic B 2M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q1052-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.67 ft (5.09 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers