L-com, Inc. USB 3.0 Cable Type A - B, 3.0m CAU3AB-3M

Description
USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Features Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 and USB 2.0 5 meters Color is blue Type A male to Type B male connectors Application Data Storage Data Acquisition Video Transfer
Description
USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Features Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 and USB 2.0 5 meters Color is blue Type A male to Type B male connectors Application Data Storage Data Acquisition Video Transfer

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cable Type A - B, 3.0m - CAU3AB-3M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cable Type A - B, 3.0m
CAU3AB-3M
USB 3.0 Cable Type A - B, 3.0m CAU3AB-3M
USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Features Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 and USB 2.0 5 meters Color is blue Type A male to Type B male connectors Application Data Storage Data Acquisition Video Transfer

USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight.

Features

  • Fully shielded to provide maximum protection against EMI/RFI
  • Transfer rates up to 4.8 Gbps
  • Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 and USB 2.0 5 meters
  • Color is blue
  • Type A male to Type B male connectors

Application

  • Data Storage
  • Data Acquisition
  • Video Transfer
Supplier's Site
Cbl Usb 3.0 Type A/b 3 Mtr L-Com - 23T5182 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Usb 3.0 Type A/b 3 Mtr L-Com
23T5182
Cbl Usb 3.0 Type A/b 3 Mtr L-Com 23T5182
CBL USB 3.0 TYPE A/B 3 MTR

CBL USB 3.0 TYPE A/B 3 MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAU3AB-3M 23T5182
Product Name USB 3.0 Cable Type A - B, 3.0m Cbl Usb 3.0 Type A/b 3 Mtr L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details