L-com, Inc. USB 3.0 Cables Type C female to Type A male 3 ft CAU31CFA-3F

Description
L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief Features Color is Black Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Type C male to Type A female connectors for cable extension Available in lengths of 0.3M, 0.5M, 1M, 2M, 3M 3ft Application Data storage Data Acquisition Video transfer
Description
L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief Features Color is Black Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Type C male to Type A female connectors for cable extension Available in lengths of 0.3M, 0.5M, 1M, 2M, 3M 3ft Application Data storage Data Acquisition Video transfer

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cables Type C female to Type A male 3 ft - CAU31CFA-3F - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cables Type C female to Type A male 3 ft
CAU31CFA-3F
USB 3.0 Cables Type C female to Type A male 3 ft CAU31CFA-3F
L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief Features Color is Black Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Type C male to Type A female connectors for cable extension Available in lengths of 0.3M, 0.5M, 1M, 2M, 3M 3ft Application Data storage Data Acquisition Video transfer

L-com's USB Type-C Cable Assemblies provide a quick and easy way to connect older peripheral devices to a new computer, or to connect new peripherals that use a USB Type-C connector to an older computer system. Our USB Type-C cable assemblies feature simple "plug & play" connections to hand held devices and other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles, double-shielded cable for superior EMI/RFI protection and fully molded connectors which provide excellent strain relief

Features

  • Color is Black
  • Fully shielded to provide maximum protection against EMI/RFI
  • Transfer rates up to 4.8 Gbps
  • Type C male to Type A female connectors for cable extension
  • Available in lengths of 0.3M, 0.5M, 1M, 2M, 3M 3ft

Application

  • Data storage
  • Data Acquisition
  • Video transfer
Supplier's Site
Cbl Usb 3.0 Type Cf/a 3 Ft L-Com - 23AK0839 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Usb 3.0 Type Cf/a 3 Ft L-Com
23AK0839
Cbl Usb 3.0 Type Cf/a 3 Ft L-Com 23AK0839
CBL USB 3.0 TYPE CF/A 3 FT

CBL USB 3.0 TYPE CF/A 3 FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAU31CFA-3F 23AK0839
Product Name USB 3.0 Cables Type C female to Type A male 3 ft Cbl Usb 3.0 Type Cf/a 3 Ft L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ZK2000-2522-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details