L-com, Inc. USB 3.0 Type C straight male to Type C straight male cable 5M CAU31CC-5M

Description
USB 3.0 Type C male straight to Type C male straight cable assembly. L-com's CAU31CC series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.0 Type C to USB 3.0 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility Features Color Black Double shielded for superior EMI protection Fully molded connectors provide excellent strain relief Gold plated connectors for repeated mating cycles USB Type C connector plug Application Video transfer Data Acquisition Data storage
Description
USB 3.0 Type C male straight to Type C male straight cable assembly. L-com's CAU31CC series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.0 Type C to USB 3.0 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility Features Color Black Double shielded for superior EMI protection Fully molded connectors provide excellent strain relief Gold plated connectors for repeated mating cycles USB Type C connector plug Application Video transfer Data Acquisition Data storage

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Type C straight male to Type C straight male cable 5M - CAU31CC-5M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Type C straight male to Type C straight male cable 5M
CAU31CC-5M
USB 3.0 Type C straight male to Type C straight male cable 5M CAU31CC-5M
USB 3.0 Type C male straight to Type C male straight cable assembly. L-com's CAU31CC series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.0 Type C to USB 3.0 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility Features Color Black Double shielded for superior EMI protection Fully molded connectors provide excellent strain relief Gold plated connectors for repeated mating cycles USB Type C connector plug Application Video transfer Data Acquisition Data storage

USB 3.0 Type C male straight to Type C male straight cable assembly. L-com's CAU31CC series of USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.0 Type C to USB 3.0 Type C connection is required. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility

Features

  • Color Black
  • Double shielded for superior EMI protection
  • Fully molded connectors provide excellent strain relief
  • Gold plated connectors for repeated mating cycles
  • USB Type C connector plug

Application

  • Video transfer
  • Data Acquisition
  • Data storage
Supplier's Site
Cbl Usb 3.0 Type C/c 5 Mtr L-Com - 23AK0834 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Usb 3.0 Type C/c 5 Mtr L-Com
23AK0834
Cbl Usb 3.0 Type C/c 5 Mtr L-Com 23AK0834
CBL USB 3.0 TYPE C/C 5 MTR

CBL USB 3.0 TYPE C/C 5 MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAU31CC-5M 23AK0834
Product Name USB 3.0 Type C straight male to Type C straight male cable 5M Cbl Usb 3.0 Type C/c 5 Mtr L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
USB 2.0 A Male to USB 2.0 Micro B Male, Black color, 28/28AWG, 3FT Length - 3025030-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
6 suppliers