L-com, Inc. Right Angle USB cable, Up Angle A Male/ Up Angle B Male Black, 5.0m CABLK90UA-UB-5M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Up Angle A Male to Up Angle B Male connectors Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Printer Interface Test and Measurement
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Up Angle A Male to Up Angle B Male connectors Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Printer Interface Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Right Angle USB cable, Up Angle A Male/ Up Angle B Male Black, 5.0m - CABLK90UA-UB-5M - L-com, Inc.
North Andover, MA, United States
Right Angle USB cable, Up Angle A Male/ Up Angle B Male Black, 5.0m
CABLK90UA-UB-5M
Right Angle USB cable, Up Angle A Male/ Up Angle B Male Black, 5.0m CABLK90UA-UB-5M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Up Angle A Male to Up Angle B Male connectors Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Printer Interface Test and Measurement

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant
  • Solves difficult connection problems in tight places
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • Up Angle A Male to Up Angle B Male connectors

Application

  • PC Peripheral Interconnects
  • Portable Data Storage
  • Data Acquisition
  • Printer Interface
  • Test and Measurement
Supplier's Site
Ca Usb 90Up A/90Up B Blk 5M L-Com - 65X6791 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 90Up A/90Up B Blk 5M L-Com
65X6791
Ca Usb 90Up A/90Up B Blk 5M L-Com 65X6791
CA USB 90UP A/90UP B BLK 5M

CA USB 90UP A/90UP B BLK 5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CABLK90UA-UB-5M 65X6791
Product Name Right Angle USB cable, Up Angle A Male/ Up Angle B Male Black, 5.0m Ca Usb 90Up A/90Up B Blk 5M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details