L-com, Inc. Angled USB cable, Straight A Male/ Up Angle Micro B Male, 3.0m CAA-90UMICB-3M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Straight A Male to Up Angle micro B Male connectors 30 microinch gold plated contacts provide reliable connections with repeated mating cycles USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Application PDA's Cell phones
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Straight A Male to Up Angle micro B Male connectors 30 microinch gold plated contacts provide reliable connections with repeated mating cycles USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Application PDA's Cell phones

Suppliers

Company
Product
Description
Supplier Links
Angled USB cable, Straight A Male/ Up Angle Micro B Male, 3.0m - CAA-90UMICB-3M - L-com, Inc.
North Andover, MA, United States
Angled USB cable, Straight A Male/ Up Angle Micro B Male, 3.0m
CAA-90UMICB-3M
Angled USB cable, Straight A Male/ Up Angle Micro B Male, 3.0m CAA-90UMICB-3M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Straight A Male to Up Angle micro B Male connectors 30 microinch gold plated contacts provide reliable connections with repeated mating cycles USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Application PDA's Cell phones

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • Molded backshells provide durability and increased strength at cable entry point
  • Solves difficult connection problems in tight places
  • Straight A Male to Up Angle micro B Male connectors
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m

Application

  • PDA's
  • Cell phones
Supplier's Site
Ca Usb Str A/90Up Micb 3M L-Com - 06W2216 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Str A/90Up Micb 3M L-Com
06W2216
Ca Usb Str A/90Up Micb 3M L-Com 06W2216
CA USB STR A/90UP MICB 3M

CA USB STR A/90UP MICB 3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAA-90UMICB-3M 06W2216
Product Name Angled USB cable, Straight A Male/ Up Angle Micro B Male, 3.0m Ca Usb Str A/90Up Micb 3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - 189-392014-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type IEC 320-C13, Right Angle
View Details