L-com, Inc. Angled USB Cable, Straight A Male/ Left Angle Mini B5 Male, 5.0m CAA-90LMB5-5M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Straight A Male to Left Angle mini B5 Male connectors USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Application GPS Peripherals MP3 Players
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Straight A Male to Left Angle mini B5 Male connectors USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Application GPS Peripherals MP3 Players

Suppliers

Company
Product
Description
Supplier Links
Angled USB Cable, Straight A Male/ Left Angle Mini B5 Male, 5.0m - CAA-90LMB5-5M - L-com, Inc.
North Andover, MA, United States
Angled USB Cable, Straight A Male/ Left Angle Mini B5 Male, 5.0m
CAA-90LMB5-5M
Angled USB Cable, Straight A Male/ Left Angle Mini B5 Male, 5.0m CAA-90LMB5-5M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Straight A Male to Left Angle mini B5 Male connectors USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Application GPS Peripherals MP3 Players

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Straight A Male to Left Angle mini B5 Male connectors
  • USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m
  • Molded backshells provide durability and increased strength at cable entry point
  • Solves difficult connection problems in tight places

Application

  • GPS Peripherals
  • MP3 Players
Supplier's Site
Ca Usb Str A/90Lt Mb5 5M L-Com - 06W2182 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Str A/90Lt Mb5 5M L-Com
06W2182
Ca Usb Str A/90Lt Mb5 5M L-Com 06W2182
CA USB STR A/90LT MB5 5M

CA USB STR A/90LT MB5 5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAA-90LMB5-5M 06W2182
Product Name Angled USB Cable, Straight A Male/ Left Angle Mini B5 Male, 5.0m Ca Usb Str A/90Lt Mb5 5M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details