L-com, Inc. Right Angle USB Cable,Right Angle A Male/Up Angle B Male, 1.0m CA90RA-UB-1M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Right Angle USB A Male to Up Angle USB B Male connectors Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Printer Interface Test and Measurement
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Right Angle USB A Male to Up Angle USB B Male connectors Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Printer Interface Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Right Angle USB Cable,Right Angle A Male/Up Angle B Male, 1.0m - CA90RA-UB-1M - L-com, Inc.
North Andover, MA, United States
Right Angle USB Cable,Right Angle A Male/Up Angle B Male, 1.0m
CA90RA-UB-1M
Right Angle USB Cable,Right Angle A Male/Up Angle B Male, 1.0m CA90RA-UB-1M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Right Angle USB A Male to Up Angle USB B Male connectors Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Printer Interface Test and Measurement

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • Right Angle USB A Male to Up Angle USB B Male connectors
  • Solves difficult connection problems in tight places
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • PC Peripheral Interconnects
  • Portable Data Storage
  • Data Acquisition
  • Printer Interface
  • Test and Measurement
Supplier's Site
Ca Usb 90Rt A/90Up B Dx 1M L-Com - 63W5920 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 90Rt A/90Up B Dx 1M L-Com
63W5920
Ca Usb 90Rt A/90Up B Dx 1M L-Com 63W5920
CA USB 90RT A/90UP B DX 1M

CA USB 90RT A/90UP B DX 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA90RA-UB-1M 63W5920
Product Name Right Angle USB Cable,Right Angle A Male/Up Angle B Male, 1.0m Ca Usb 90Rt A/90Up B Dx 1M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-2000-038 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details