StabilityPlus™ Low-Profile Microwave/RF Cable Assemblies are phase-stable cable assemblies designed for high-density and fragile applications, featuring color-coded connectors to prevent mismatching. The SP-35-LP variant supports up to 26.5 GHz with typical phase stability of ±2° and amplitude stability of ±0.02 dB under flexure. It has a nominal impedance of 50 ohms, a velocity of propagation of 74%, and a maximum outer cable diameter of 0.14 in (3.6 mm). The cable weighs 0.38 oz/ft (35 g/m), has a static bend radius of 0.55 in (14 mm), and a dynamic bend radius of 1.4 in (36 mm), with over 15,000 flex life cycles and operating temperatures from -55°C to 105°C. RoHS and REACH compliant.
StabilityPlus™ Low Profile phase-stable cable assemblies (SP-LP-series) set the standard for high-performance low-profile microwave/RF cable assemblies. StabilityPlus’™ Low Profile shares the same industry-leading electrical performance as StabilityPlus™, and its light weight, superior flexibility and small form factor make it ideal for daily use with high-density (i.e., PXI, switch matrices…) and fragile (i.e., soft substrate materials) applications. StabilityPlus™ Low Profile employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.
| Maury Microwave | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | SP-35-MM-60-LP |
| Product Name | Stability Cables |
| Application | RF |