L-com, Inc. Right Angle USB Cable,Right Angle A Male/Up Angle B Male, 0.5m CA90RA-UB-05M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Right Angle USB A Male to Up Angle USB B Male connectors Application Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement Portable Data Storage
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Right Angle USB A Male to Up Angle USB B Male connectors Application Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement Portable Data Storage

Suppliers

Company
Product
Description
Supplier Links
Right Angle USB Cable,Right Angle A Male/Up Angle B Male, 0.5m - CA90RA-UB-05M - L-com, Inc.
North Andover, MA, United States
Right Angle USB Cable,Right Angle A Male/Up Angle B Male, 0.5m
CA90RA-UB-05M
Right Angle USB Cable,Right Angle A Male/Up Angle B Male, 0.5m CA90RA-UB-05M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Right Angle USB A Male to Up Angle USB B Male connectors Application Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement Portable Data Storage

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • Molded backshells provide durability and increased strength at cable entry point
  • Solves difficult connection problems in tight places
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant
  • Right Angle USB A Male to Up Angle USB B Male connectors

Application

  • Data Acquisition
  • PC Peripheral Interconnects
  • Printer Interface
  • Test and Measurement
  • Portable Data Storage
Supplier's Site
Ca Usb 90Rt A/90Up B Dx .5M L-Com - 63W5918 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 90Rt A/90Up B Dx .5M L-Com
63W5918
Ca Usb 90Rt A/90Up B Dx .5M L-Com 63W5918
CA USB 90RT A/90UP B DX .5M

CA USB 90RT A/90UP B DX .5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA90RA-UB-05M 63W5918
Product Name Right Angle USB Cable,Right Angle A Male/Up Angle B Male, 0.5m Ca Usb 90Rt A/90Up B Dx .5M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - 189-412007-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 5-15P
View Details