L-com, Inc. Right Angle USB Cable, Right Angle A Male/Right Angle B Male, 5.0m CA90RA-90RB-5M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Right Angle USB A Male to Right Angle USB B Male connectors Solves difficult connection problems in tight places Application Data Acquisition Printer Interface Test and Measurement PC Peripheral Interconnects Portable Data Storage
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Right Angle USB A Male to Right Angle USB B Male connectors Solves difficult connection problems in tight places Application Data Acquisition Printer Interface Test and Measurement PC Peripheral Interconnects Portable Data Storage

Suppliers

Company
Product
Description
Supplier Links
Right Angle USB Cable, Right Angle A Male/Right Angle B Male, 5.0m - CA90RA-90RB-5M - L-com, Inc.
North Andover, MA, United States
Right Angle USB Cable, Right Angle A Male/Right Angle B Male, 5.0m
CA90RA-90RB-5M
Right Angle USB Cable, Right Angle A Male/Right Angle B Male, 5.0m CA90RA-90RB-5M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Right Angle USB A Male to Right Angle USB B Male connectors Solves difficult connection problems in tight places Application Data Acquisition Printer Interface Test and Measurement PC Peripheral Interconnects Portable Data Storage

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant
  • Molded backshells provide durability and increased strength at cable entry point
  • Right Angle USB A Male to Right Angle USB B Male connectors
  • Solves difficult connection problems in tight places

Application

  • Data Acquisition
  • Printer Interface
  • Test and Measurement
  • PC Peripheral Interconnects
  • Portable Data Storage
Supplier's Site
Ca Usb 90Rt A/90Rt B Dx 5M L-Com - 51T5517 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 90Rt A/90Rt B Dx 5M L-Com
51T5517
Ca Usb 90Rt A/90Rt B Dx 5M L-Com 51T5517
CA USB 90RT A/90RT B DX 5M

CA USB 90RT A/90RT B DX 5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA90RA-90RB-5M 51T5517
Product Name Right Angle USB Cable, Right Angle A Male/Right Angle B Male, 5.0m Ca Usb 90Rt A/90Rt B Dx 5M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XM Micro-Hooks - 1050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
BNC Female Bulkhead St. Connector RG178 Cable (L-20CM) + UFL Connector - ET-BFS-BH-3L20C-U - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; BNC Female Bulkhead
View Details