L-com, Inc. Right Angle USB Cable,Right Angle A Male/Right Angle B Male, 0.3m CA90RA-90RB-03M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Right Angle USB A Male to Right Angle USB B Male connectors Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Printer Interface Test and Measurement
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Right Angle USB A Male to Right Angle USB B Male connectors Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Printer Interface Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Right Angle USB Cable,Right Angle A Male/Right Angle B Male, 0.3m - CA90RA-90RB-03M - L-com, Inc.
North Andover, MA, United States
Right Angle USB Cable,Right Angle A Male/Right Angle B Male, 0.3m
CA90RA-90RB-03M
Right Angle USB Cable,Right Angle A Male/Right Angle B Male, 0.3m CA90RA-90RB-03M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Right Angle USB A Male to Right Angle USB B Male connectors Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Printer Interface Test and Measurement

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • Solves difficult connection problems in tight places
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant
  • Molded backshells provide durability and increased strength at cable entry point
  • Right Angle USB A Male to Right Angle USB B Male connectors

Application

  • PC Peripheral Interconnects
  • Portable Data Storage
  • Data Acquisition
  • Printer Interface
  • Test and Measurement
Supplier's Site
Ca Usb 90Rt A/90Rt B Dx .3M L-Com - 85T8872 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 90Rt A/90Rt B Dx .3M L-Com
85T8872
Ca Usb 90Rt A/90Rt B Dx .3M L-Com 85T8872
CA USB 90RT A/90RT B DX .3M

CA USB 90RT A/90RT B DX .3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA90RA-90RB-03M 85T8872
Product Name Right Angle USB Cable,Right Angle A Male/Right Angle B Male, 0.3m Ca Usb 90Rt A/90Rt B Dx .3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products