L-com, Inc. N-Male to RP-SMA Plug 400 Series Assembly 50 ft CA4NMRSF050

Description
High quality fully tested N-Male to Reverse Polarity SMA Plug cable assemblies featuring high performance 400-Series coax cable. These lightweight cables have excellent low loss characteristics. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 400-series coax cable Widest selection of lengths and connector styles Application Antenna Cable Wireless Infrastructure RF Voice/Video/Data Wireless LAN Devices
Datasheet
Description
High quality fully tested N-Male to Reverse Polarity SMA Plug cable assemblies featuring high performance 400-Series coax cable. These lightweight cables have excellent low loss characteristics. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 400-series coax cable Widest selection of lengths and connector styles Application Antenna Cable Wireless Infrastructure RF Voice/Video/Data Wireless LAN Devices
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Male to RP-SMA Plug 400 Series Assembly 50 ft - CA4NMRSF050 - L-com, Inc.
North Andover, MA, United States
N-Male to RP-SMA Plug 400 Series Assembly 50 ft
CA4NMRSF050
N-Male to RP-SMA Plug 400 Series Assembly 50 ft CA4NMRSF050
High quality fully tested N-Male to Reverse Polarity SMA Plug cable assemblies featuring high performance 400-Series coax cable. These lightweight cables have excellent low loss characteristics. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 400-series coax cable Widest selection of lengths and connector styles Application Antenna Cable Wireless Infrastructure RF Voice/Video/Data Wireless LAN Devices

High quality fully tested N-Male to Reverse Polarity SMA Plug cable assemblies featuring high performance 400-Series coax cable. These lightweight cables have excellent low loss characteristics.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Custom cable lengths available
  • Each assembly is fully tested ensuring the highest quality
  • Excellent low loss characteristics
  • Made with high performance, high quality 400-series coax cable
  • Widest selection of lengths and connector styles

Application

  • Antenna Cable
  • Wireless Infrastructure
  • RF Voice/Video/Data
  • Wireless LAN Devices
Supplier's Site
Cable Assembly, N Male / Rp-Sma Plug, 400 Series, 50Ft; Connector Type A L-Com - 23T5275 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, N Male / Rp-Sma Plug, 400 Series, 50Ft; Connector Type A L-Com
23T5275
Cable Assembly, N Male / Rp-Sma Plug, 400 Series, 50Ft; Connector Type A L-Com 23T5275
CABLE ASSEMBLY, N MALE / RP-SMA PLUG, 400 SERIES, 50FT; Connector Type A:NEMA 5-15P; Connector Type B:SMA RP Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:50ft; Cable Length - Metric:15m RoHS Compliant: Yes

CABLE ASSEMBLY, N MALE / RP-SMA PLUG, 400 SERIES, 50FT; Connector Type A:NEMA 5-15P; Connector Type B:SMA RP Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:50ft; Cable Length - Metric:15m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA4NMRSF050 23T5275
Product Name N-Male to RP-SMA Plug 400 Series Assembly 50 ft Cable Assembly, N Male / Rp-Sma Plug, 400 Series, 50Ft; Connector Type A L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details