L-com, Inc. N-Male to N-Female Bulkhead Lightning Protector, 400-Series Cable Assembly - 4 ft CA4NMLPNF004

Description
The CA4NMLPNF series are high performance low loss 400-series cable assemblies that feature a N-Male connector to an in-line N-Female Bulkhead gas discharge tube lightning protector attached directly to the cable. This not only reduces the cost since a connector is eliminated, but helps reduce return loss and insertion loss. These cable assemblies feature L-com's CA-400 which is a UV resistant polyethylene jacketed high performance flexible low loss coaxial cable. Attached directly to the cable is L-com's AL6-NF-14-9 5.8 GHz coaxial lightning protector. With a replaceable gas tube element, multi-strike capability and fast response time, they are suitable for a wide range of applications. A ground lug and terminal is provided directly on the lightning protector housing, which provides superior grounding. Custom lengths and connectors are also available. Contact L-com sales for more information. For additional information and complete specification, please see the data sheet in the Downloads section. Note: The lightning protector can also be purchased separately, see AL6-NF-14-9. Features Custom lengths and connectors available Each assembly is fully tested ensuring the highest quality Integral 5.8 GHz coax lightning surge protector with multi-strike capability and replaceable gas tube Low loss CA-400 series coax cable Application IEEE 802.11a/b/g/n wireless systems Protect wireless devices and networks from damage due to lightning strikes Distributed Antenna Systems (DAS) protection Pre-made cables ideal for rapid deployment applications
Description
The CA4NMLPNF series are high performance low loss 400-series cable assemblies that feature a N-Male connector to an in-line N-Female Bulkhead gas discharge tube lightning protector attached directly to the cable. This not only reduces the cost since a connector is eliminated, but helps reduce return loss and insertion loss. These cable assemblies feature L-com's CA-400 which is a UV resistant polyethylene jacketed high performance flexible low loss coaxial cable. Attached directly to the cable is L-com's AL6-NF-14-9 5.8 GHz coaxial lightning protector. With a replaceable gas tube element, multi-strike capability and fast response time, they are suitable for a wide range of applications. A ground lug and terminal is provided directly on the lightning protector housing, which provides superior grounding. Custom lengths and connectors are also available. Contact L-com sales for more information. For additional information and complete specification, please see the data sheet in the Downloads section. Note: The lightning protector can also be purchased separately, see AL6-NF-14-9. Features Custom lengths and connectors available Each assembly is fully tested ensuring the highest quality Integral 5.8 GHz coax lightning surge protector with multi-strike capability and replaceable gas tube Low loss CA-400 series coax cable Application IEEE 802.11a/b/g/n wireless systems Protect wireless devices and networks from damage due to lightning strikes Distributed Antenna Systems (DAS) protection Pre-made cables ideal for rapid deployment applications

Suppliers

Company
Product
Description
Supplier Links
N-Male to N-Female Bulkhead Lightning Protector, 400-Series Cable Assembly - 4 ft - CA4NMLPNF004 - L-com, Inc.
North Andover, MA, United States
N-Male to N-Female Bulkhead Lightning Protector, 400-Series Cable Assembly - 4 ft
CA4NMLPNF004
N-Male to N-Female Bulkhead Lightning Protector, 400-Series Cable Assembly - 4 ft CA4NMLPNF004
The CA4NMLPNF series are high performance low loss 400-series cable assemblies that feature a N-Male connector to an in-line N-Female Bulkhead gas discharge tube lightning protector attached directly to the cable. This not only reduces the cost since a connector is eliminated, but helps reduce return loss and insertion loss. These cable assemblies feature L-com's CA-400 which is a UV resistant polyethylene jacketed high performance flexible low loss coaxial cable. Attached directly to the cable is L-com's AL6-NF-14-9 5.8 GHz coaxial lightning protector. With a replaceable gas tube element, multi-strike capability and fast response time, they are suitable for a wide range of applications. A ground lug and terminal is provided directly on the lightning protector housing, which provides superior grounding. Custom lengths and connectors are also available. Contact L-com sales for more information. For additional information and complete specification, please see the data sheet in the Downloads section. Note: The lightning protector can also be purchased separately, see AL6-NF-14-9. Features Custom lengths and connectors available Each assembly is fully tested ensuring the highest quality Integral 5.8 GHz coax lightning surge protector with multi-strike capability and replaceable gas tube Low loss CA-400 series coax cable Application IEEE 802.11a/b/g/n wireless systems Protect wireless devices and networks from damage due to lightning strikes Distributed Antenna Systems (DAS) protection Pre-made cables ideal for rapid deployment applications

The CA4NMLPNF series are high performance low loss 400-series cable assemblies that feature a N-Male connector to an in-line N-Female Bulkhead gas discharge tube lightning protector attached directly to the cable. This not only reduces the cost since a connector is eliminated, but helps reduce return loss and insertion loss.
These cable assemblies feature L-com's CA-400 which is a UV resistant polyethylene jacketed high performance flexible low loss coaxial cable. Attached directly to the cable is L-com's AL6-NF-14-9 5.8 GHz coaxial lightning protector. With a replaceable gas tube element, multi-strike capability and fast response time, they are suitable for a wide range of applications. A ground lug and terminal is provided directly on the lightning protector housing, which provides superior grounding.
Custom lengths and connectors are also available. Contact L-com sales for more information.
For additional information and complete specification, please see the data sheet in the Downloads section.
Note: The lightning protector can also be purchased separately, see AL6-NF-14-9.

Features

  • Custom lengths and connectors available
  • Each assembly is fully tested ensuring the highest quality
  • Integral 5.8 GHz coax lightning surge protector with multi-strike capability and replaceable gas tube
  • Low loss CA-400 series coax cable

Application

  • IEEE 802.11a/b/g/n wireless systems
  • Protect wireless devices and networks from damage due to lightning strikes
  • Distributed Antenna Systems (DAS) protection
  • Pre-made cables ideal for rapid deployment applications
Supplier's Site
Canm / Nf 6Ghz Lp Ca-400 4Ft L-Com - 78X6125 - Newark, An Avnet Company
Chicago, IL, United States
Canm / Nf 6Ghz Lp Ca-400 4Ft L-Com
78X6125
Canm / Nf 6Ghz Lp Ca-400 4Ft L-Com 78X6125
CANM / NF 6GHz LP CA-400 4FT

CANM / NF 6GHz LP CA-400 4FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA4NMLPNF004 78X6125
Product Name N-Male to N-Female Bulkhead Lightning Protector, 400-Series Cable Assembly - 4 ft Canm / Nf 6Ghz Lp Ca-400 4Ft L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to “N” Male Test Cable, RG58C/U - 1327 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6873A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details