L-com, Inc. N-Female to N-Female Bulkhead Lightning Protector, 400-Series Cable Assembly - 10 ft CA4NFLPNF010

Description
The CA4NFLPNF series are high performance low loss 400-series cable assemblies that feature a N-Female connector to an in-line N-Female Bulkhead gas discharge tube lightning protector attached directly to the cable. This not only reduces the cost since a connector is eliminated, but helps reduce return loss and insertion loss. These cable assemblies feature L-com's CA-400 which is a UV resistant polyethylene jacketed high performance flexible low loss coaxial cable. Attached directly to the cable is L-com's AL6-NF-14-9 5.8 GHz coaxial lightning protector. With a replaceable gas tube element, multi-strike capability and fast response time, they are suitable for a wide range of applications. A ground lug and terminal is provided directly on the lightning protector housing, which provides superior grounding. Custom lengths and connectors are also available. Contact L-com sales for more information. For additional information and complete specification, please see the data sheet in the Downloads section. Note: The lightning protector can also be purchased separately, see AL6-NF-14-9. Features Custom lengths and connectors available Low loss CA-400 series coax cable Each assembly is fully tested ensuring the highest quality Integral 5.8 GHz coax lightning surge protector with multi-strike capability and replaceable gas tube Application Distributed Antenna Systems (DAS) protection Pre-made cables ideal for rapid deployment applications IEEE 802.11a/b/g/n wireless systems Protect wireless devices and networks from damage due to lightning strikes
Description
The CA4NFLPNF series are high performance low loss 400-series cable assemblies that feature a N-Female connector to an in-line N-Female Bulkhead gas discharge tube lightning protector attached directly to the cable. This not only reduces the cost since a connector is eliminated, but helps reduce return loss and insertion loss. These cable assemblies feature L-com's CA-400 which is a UV resistant polyethylene jacketed high performance flexible low loss coaxial cable. Attached directly to the cable is L-com's AL6-NF-14-9 5.8 GHz coaxial lightning protector. With a replaceable gas tube element, multi-strike capability and fast response time, they are suitable for a wide range of applications. A ground lug and terminal is provided directly on the lightning protector housing, which provides superior grounding. Custom lengths and connectors are also available. Contact L-com sales for more information. For additional information and complete specification, please see the data sheet in the Downloads section. Note: The lightning protector can also be purchased separately, see AL6-NF-14-9. Features Custom lengths and connectors available Low loss CA-400 series coax cable Each assembly is fully tested ensuring the highest quality Integral 5.8 GHz coax lightning surge protector with multi-strike capability and replaceable gas tube Application Distributed Antenna Systems (DAS) protection Pre-made cables ideal for rapid deployment applications IEEE 802.11a/b/g/n wireless systems Protect wireless devices and networks from damage due to lightning strikes

Suppliers

Company
Product
Description
Supplier Links
N-Female to N-Female Bulkhead Lightning Protector, 400-Series Cable Assembly - 10 ft - CA4NFLPNF010 - L-com, Inc.
North Andover, MA, United States
N-Female to N-Female Bulkhead Lightning Protector, 400-Series Cable Assembly - 10 ft
CA4NFLPNF010
N-Female to N-Female Bulkhead Lightning Protector, 400-Series Cable Assembly - 10 ft CA4NFLPNF010
The CA4NFLPNF series are high performance low loss 400-series cable assemblies that feature a N-Female connector to an in-line N-Female Bulkhead gas discharge tube lightning protector attached directly to the cable. This not only reduces the cost since a connector is eliminated, but helps reduce return loss and insertion loss. These cable assemblies feature L-com's CA-400 which is a UV resistant polyethylene jacketed high performance flexible low loss coaxial cable. Attached directly to the cable is L-com's AL6-NF-14-9 5.8 GHz coaxial lightning protector. With a replaceable gas tube element, multi-strike capability and fast response time, they are suitable for a wide range of applications. A ground lug and terminal is provided directly on the lightning protector housing, which provides superior grounding. Custom lengths and connectors are also available. Contact L-com sales for more information. For additional information and complete specification, please see the data sheet in the Downloads section. Note: The lightning protector can also be purchased separately, see AL6-NF-14-9. Features Custom lengths and connectors available Low loss CA-400 series coax cable Each assembly is fully tested ensuring the highest quality Integral 5.8 GHz coax lightning surge protector with multi-strike capability and replaceable gas tube Application Distributed Antenna Systems (DAS) protection Pre-made cables ideal for rapid deployment applications IEEE 802.11a/b/g/n wireless systems Protect wireless devices and networks from damage due to lightning strikes

The CA4NFLPNF series are high performance low loss 400-series cable assemblies that feature a N-Female connector to an in-line N-Female Bulkhead gas discharge tube lightning protector attached directly to the cable. This not only reduces the cost since a connector is eliminated, but helps reduce return loss and insertion loss.
These cable assemblies feature L-com's CA-400 which is a UV resistant polyethylene jacketed high performance flexible low loss coaxial cable. Attached directly to the cable is L-com's AL6-NF-14-9 5.8 GHz coaxial lightning protector. With a replaceable gas tube element, multi-strike capability and fast response time, they are suitable for a wide range of applications. A ground lug and terminal is provided directly on the lightning protector housing, which provides superior grounding.
Custom lengths and connectors are also available. Contact L-com sales for more information.
For additional information and complete specification, please see the data sheet in the Downloads section.
Note: The lightning protector can also be purchased separately, see AL6-NF-14-9.

Features

  • Custom lengths and connectors available
  • Low loss CA-400 series coax cable
  • Each assembly is fully tested ensuring the highest quality
  • Integral 5.8 GHz coax lightning surge protector with multi-strike capability and replaceable gas tube

Application

  • Distributed Antenna Systems (DAS) protection
  • Pre-made cables ideal for rapid deployment applications
  • IEEE 802.11a/b/g/n wireless systems
  • Protect wireless devices and networks from damage due to lightning strikes
Supplier's Site
Canf / Nf 6Ghz Lp Ca-400 10Ft L-Com - 78X6119 - Newark, An Avnet Company
Chicago, IL, United States
Canf / Nf 6Ghz Lp Ca-400 10Ft L-Com
78X6119
Canf / Nf 6Ghz Lp Ca-400 10Ft L-Com 78X6119
CANF / NF 6GHz LP CA-400 10FT

CANF / NF 6GHz LP CA-400 10FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA4NFLPNF010 78X6119
Product Name N-Female to N-Female Bulkhead Lightning Protector, 400-Series Cable Assembly - 10 ft Canf / Nf 6Ghz Lp Ca-400 10Ft L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details