L-com, Inc. USB 3.0 Right Angle Cable Assembly - Up Angle Micro B - Straight A Connectors 5 Meters CA3A-90UMICB-5M

Description
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type Micro B connector on the other. See tip for orientation chart. Custom lengths are available, please contact your L-com Sales Representative for details. Features Color is blue Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Type A male to Up Angle Type Micro B male connectors Application Data Acquisition Data Storage Video Transfer
Description
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type Micro B connector on the other. See tip for orientation chart. Custom lengths are available, please contact your L-com Sales Representative for details. Features Color is blue Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Type A male to Up Angle Type Micro B male connectors Application Data Acquisition Data Storage Video Transfer

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Right Angle Cable Assembly - Up Angle Micro B - Straight A Connectors 5 Meters - CA3A-90UMICB-5M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Right Angle Cable Assembly - Up Angle Micro B - Straight A Connectors 5 Meters
CA3A-90UMICB-5M
USB 3.0 Right Angle Cable Assembly - Up Angle Micro B - Straight A Connectors 5 Meters CA3A-90UMICB-5M
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type Micro B connector on the other. See tip for orientation chart. Custom lengths are available, please contact your L-com Sales Representative for details. Features Color is blue Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Type A male to Up Angle Type Micro B male connectors Application Data Acquisition Data Storage Video Transfer

L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type Micro B connector on the other. See tip for orientation chart. Custom lengths are available, please contact your L-com Sales Representative for details.

Features

  • Color is blue
  • Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters
  • Fully shielded to provide maximum protection against EMI/RFI
  • Transfer rates up to 4.8 Gbps
  • Type A male to Up Angle Type Micro B male connectors

Application

  • Data Acquisition
  • Data Storage
  • Video Transfer
Supplier's Site
Ca Usb 3.0 Str A/90Ru Micro B 5M L-Com - 23AK0876 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 3.0 Str A/90Ru Micro B 5M L-Com
23AK0876
Ca Usb 3.0 Str A/90Ru Micro B 5M L-Com 23AK0876
CA USB 3.0 STR A/90RU MICRO B 5M

CA USB 3.0 STR A/90RU MICRO B 5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA3A-90UMICB-5M 23AK0876
Product Name USB 3.0 Right Angle Cable Assembly - Up Angle Micro B - Straight A Connectors 5 Meters Ca Usb 3.0 Str A/90Ru Micro B 5M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details