L-com, Inc. USB 3.0 Right Angle Cable Assembly - Up Angle B - Straight A Connectors 1 Meter CA3A-90UB-1M

Description
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type B connector on the other. See tip for orientation chart. Custom lengths are available, please contact your L-com Sales Representative for details. Features Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Type A male to Up Angle Type B male connectors Color is blue Application Data Storage Data Acquisition Video Transfer
Datasheet
Description
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type B connector on the other. See tip for orientation chart. Custom lengths are available, please contact your L-com Sales Representative for details. Features Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Type A male to Up Angle Type B male connectors Color is blue Application Data Storage Data Acquisition Video Transfer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Right Angle Cable Assembly - Up Angle B - Straight A Connectors 1 Meter - CA3A-90UB-1M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Right Angle Cable Assembly - Up Angle B - Straight A Connectors 1 Meter
CA3A-90UB-1M
USB 3.0 Right Angle Cable Assembly - Up Angle B - Straight A Connectors 1 Meter CA3A-90UB-1M
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type B connector on the other. See tip for orientation chart. Custom lengths are available, please contact your L-com Sales Representative for details. Features Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Type A male to Up Angle Type B male connectors Color is blue Application Data Storage Data Acquisition Video Transfer

L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type B connector on the other. See tip for orientation chart. Custom lengths are available, please contact your L-com Sales Representative for details.

Features

  • Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters
  • Fully shielded to provide maximum protection against EMI/RFI
  • Transfer rates up to 4.8 Gbps
  • Type A male to Up Angle Type B male connectors
  • Color is blue

Application

  • Data Storage
  • Data Acquisition
  • Video Transfer
Supplier's Site
Usb Cable, 3.0 A Plug-B Plug, 1M, Blue; Connector A L-Com - 43AC1644 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Plug-B Plug, 1M, Blue; Connector A L-Com
43AC1644
Usb Cable, 3.0 A Plug-B Plug, 1M, Blue; Connector A L-Com 43AC1644
USB CABLE, 3.0 A PLUG-B PLUG, 1M, BLUE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

USB CABLE, 3.0 A PLUG-B PLUG, 1M, BLUE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA3A-90UB-1M 43AC1644
Product Name USB 3.0 Right Angle Cable Assembly - Up Angle B - Straight A Connectors 1 Meter Usb Cable, 3.0 A Plug-B Plug, 1M, Blue; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
USB Cables - Q553-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 9.84 ft (29.99 dm)
View Details