L-com, Inc. USB 3.0 Right Angle Cable Assembly - Up Angle A - Straight A Connectors 0.3 Meters CA3A-90UA-03M

Description
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type A connector on the other. See tip for orientation chart. Custom lengths are available, please contact your L-com Sales Representative for details. Features Available in lengths of 0.3, 0.5, 1, 2, and 3meters Color is blue Fully shielded to provide maximum protection against EMI/RFI Type A male to Up Angle Type A male connectors Transfer rates up to 4.8 Gbps Application Video Transfer Data Acquisition Data Storage
Datasheet
Description
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type A connector on the other. See tip for orientation chart. Custom lengths are available, please contact your L-com Sales Representative for details. Features Available in lengths of 0.3, 0.5, 1, 2, and 3meters Color is blue Fully shielded to provide maximum protection against EMI/RFI Type A male to Up Angle Type A male connectors Transfer rates up to 4.8 Gbps Application Video Transfer Data Acquisition Data Storage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Right Angle Cable Assembly - Up Angle A - Straight A Connectors 0.3 Meters - CA3A-90UA-03M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Right Angle Cable Assembly - Up Angle A - Straight A Connectors 0.3 Meters
CA3A-90UA-03M
USB 3.0 Right Angle Cable Assembly - Up Angle A - Straight A Connectors 0.3 Meters CA3A-90UA-03M
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type A connector on the other. See tip for orientation chart. Custom lengths are available, please contact your L-com Sales Representative for details. Features Available in lengths of 0.3, 0.5, 1, 2, and 3meters Color is blue Fully shielded to provide maximum protection against EMI/RFI Type A male to Up Angle Type A male connectors Transfer rates up to 4.8 Gbps Application Video Transfer Data Acquisition Data Storage

L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type A connector on the other. See tip for orientation chart. Custom lengths are available, please contact your L-com Sales Representative for details.

Features

  • Available in lengths of 0.3, 0.5, 1, 2, and 3meters
  • Color is blue
  • Fully shielded to provide maximum protection against EMI/RFI
  • Type A male to Up Angle Type A male connectors
  • Transfer rates up to 4.8 Gbps

Application

  • Video Transfer
  • Data Acquisition
  • Data Storage
Supplier's Site
Usb Cable, 3.0 A Plug-A Plug, 0.3M, Blue; Connector A L-Com - 43AC1640 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Plug-A Plug, 0.3M, Blue; Connector A L-Com
43AC1640
Usb Cable, 3.0 A Plug-A Plug, 0.3M, Blue; Connector A L-Com 43AC1640
USB CABLE, 3.0 A PLUG-A PLUG, 0.3M, BLUE; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.0 A PLUG-A PLUG, 0.3M, BLUE; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA3A-90UA-03M 43AC1640
Product Name USB 3.0 Right Angle Cable Assembly - Up Angle A - Straight A Connectors 0.3 Meters Usb Cable, 3.0 A Plug-A Plug, 0.3M, Blue; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products