L-com, Inc. USB 3.0 Type A male straight to right angle exit Type A male 0.5M CA3A-90RA-05M

Description
USB 3.0 Type A straight male to right exit A male cable. L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a right exit angled type A connector on the other. Custom lengths are available; please contact your L-com Sales Representative for details. Features Transfer rates up to 4.8 Gbps Type A male to Right exit Type A male connectors Color is blue Fully shielded to provide maximum protection against EMI Application Data storage Data Acquisition Video transfer
Description
USB 3.0 Type A straight male to right exit A male cable. L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a right exit angled type A connector on the other. Custom lengths are available; please contact your L-com Sales Representative for details. Features Transfer rates up to 4.8 Gbps Type A male to Right exit Type A male connectors Color is blue Fully shielded to provide maximum protection against EMI Application Data storage Data Acquisition Video transfer

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Type A male straight to right angle exit Type A male 0.5M - CA3A-90RA-05M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Type A male straight to right angle exit Type A male 0.5M
CA3A-90RA-05M
USB 3.0 Type A male straight to right angle exit Type A male 0.5M CA3A-90RA-05M
USB 3.0 Type A straight male to right exit A male cable. L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a right exit angled type A connector on the other. Custom lengths are available; please contact your L-com Sales Representative for details. Features Transfer rates up to 4.8 Gbps Type A male to Right exit Type A male connectors Color is blue Fully shielded to provide maximum protection against EMI Application Data storage Data Acquisition Video transfer

USB 3.0 Type A straight male to right exit A male cable. L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a right exit angled type A connector on the other. Custom lengths are available; please contact your L-com Sales Representative for details.

Features

  • Transfer rates up to 4.8 Gbps
  • Type A male to Right exit Type A male connectors
  • Color is blue
  • Fully shielded to provide maximum protection against EMI

Application

  • Data storage
  • Data Acquisition
  • Video transfer
Supplier's Site
Usb Cable, 3.0 A Plug-A Plug, 0.5M, Blue; Connector A L-Com - 43AC1632 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Plug-A Plug, 0.5M, Blue; Connector A L-Com
43AC1632
Usb Cable, 3.0 A Plug-A Plug, 0.5M, Blue; Connector A L-Com 43AC1632
USB CABLE, 3.0 A PLUG-A PLUG, 0.5M, BLUE; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.0 A PLUG-A PLUG, 0.5M, BLUE; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA3A-90RA-05M 43AC1632
Product Name USB 3.0 Type A male straight to right angle exit Type A male 0.5M Usb Cable, 3.0 A Plug-A Plug, 0.5M, Blue; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

ZK2002-2122-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-033 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details