L-com, Inc. USB 3.0 Type A straight to Micro B left angle exit 1M CA3A-90LMICB-1M

Description
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a left exit type Micro B connector on the other. Custom lengths are available; please contact your L-com Sales Representative for details. Features Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Color is blue Type A male to left exit Type Micro B male connectors Application Data Storage Video transfer Data acquisition
Description
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a left exit type Micro B connector on the other. Custom lengths are available; please contact your L-com Sales Representative for details. Features Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Color is blue Type A male to left exit Type Micro B male connectors Application Data Storage Video transfer Data acquisition

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Type A straight to Micro B left angle exit 1M - CA3A-90LMICB-1M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Type A straight to Micro B left angle exit 1M
CA3A-90LMICB-1M
USB 3.0 Type A straight to Micro B left angle exit 1M CA3A-90LMICB-1M
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a left exit type Micro B connector on the other. Custom lengths are available; please contact your L-com Sales Representative for details. Features Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps Color is blue Type A male to left exit Type Micro B male connectors Application Data Storage Video transfer Data acquisition

L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a left exit type Micro B connector on the other. Custom lengths are available; please contact your L-com Sales Representative for details.

Features

  • Fully shielded to provide maximum protection against EMI/RFI
  • Transfer rates up to 4.8 Gbps
  • Color is blue
  • Type A male to left exit Type Micro B male connectors

Application

  • Data Storage
  • Video transfer
  • Data acquisition
Supplier's Site
Usb Cable, 3.0 A-Micro B Plug, 1M, Blue; Connector A L-Com - 43AC1630 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A-Micro B Plug, 1M, Blue; Connector A L-Com
43AC1630
Usb Cable, 3.0 A-Micro B Plug, 1M, Blue; Connector A L-Com 43AC1630
USB CABLE, 3.0 A-MICRO B PLUG, 1M, BLUE; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.0 A-MICRO B PLUG, 1M, BLUE; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA3A-90LMICB-1M 43AC1630
Product Name USB 3.0 Type A straight to Micro B left angle exit 1M Usb Cable, 3.0 A-Micro B Plug, 1M, Blue; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 1924699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer; Video
Product Type USB
Cable Length 16.4 ft (50 dm)
View Details