L-com, Inc. USB 3.0 A male to right angle left exit B male 1M CA3A-90LB-1M

Description
L-com's angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. These cables utilizes type A connector on one end and left exit angled type B connector on the other. Custom lengths are available; please contact your L-com Representative for details. Features Color Blue Fully shielded to provide maximum protection against EMI/RFI Transfer rates of 4.8 Gbps USB 3.0 cables feature a left angle exit design, for an easy fit to your host device. Backward compatible with USB 2.0 devices Application Data Acquisition Data storage Video transfer
Description
L-com's angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. These cables utilizes type A connector on one end and left exit angled type B connector on the other. Custom lengths are available; please contact your L-com Representative for details. Features Color Blue Fully shielded to provide maximum protection against EMI/RFI Transfer rates of 4.8 Gbps USB 3.0 cables feature a left angle exit design, for an easy fit to your host device. Backward compatible with USB 2.0 devices Application Data Acquisition Data storage Video transfer

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 A male to right angle left exit B male 1M - CA3A-90LB-1M - L-com, Inc.
North Andover, MA, United States
USB 3.0 A male to right angle left exit B male 1M
CA3A-90LB-1M
USB 3.0 A male to right angle left exit B male 1M CA3A-90LB-1M
L-com's angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. These cables utilizes type A connector on one end and left exit angled type B connector on the other. Custom lengths are available; please contact your L-com Representative for details. Features Color Blue Fully shielded to provide maximum protection against EMI/RFI Transfer rates of 4.8 Gbps USB 3.0 cables feature a left angle exit design, for an easy fit to your host device. Backward compatible with USB 2.0 devices Application Data Acquisition Data storage Video transfer

L-com's angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. These cables utilizes type A connector on one end and left exit angled type B connector on the other. Custom lengths are available; please contact your L-com Representative for details.

Features

  • Color Blue
  • Fully shielded to provide maximum protection against EMI/RFI
  • Transfer rates of 4.8 Gbps
  • USB 3.0 cables feature a left angle exit design, for an easy fit to your host device.
  • Backward compatible with USB 2.0 devices

Application

  • Data Acquisition
  • Data storage
  • Video transfer
Supplier's Site
Usb Cable, 3.0 A Plug-B Plug, 1M, Blue; Connector A L-Com - 43AC1627 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Plug-B Plug, 1M, Blue; Connector A L-Com
43AC1627
Usb Cable, 3.0 A Plug-B Plug, 1M, Blue; Connector A L-Com 43AC1627
USB CABLE, 3.0 A PLUG-B PLUG, 1M, BLUE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

USB CABLE, 3.0 A PLUG-B PLUG, 1M, BLUE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA3A-90LB-1M 43AC1627
Product Name USB 3.0 A male to right angle left exit B male 1M Usb Cable, 3.0 A Plug-B Plug, 1M, Blue; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 10FT Length - 1321021-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 10 ft (30.48 dm)
View Details