L-com, Inc. TRB Plug to Plug, M17/176-00002 Assembly, 50.0 ft CA-TRBP-P050

Description
These high-temperature cable assemblies feature M17/176-00002 twinax cable and high quality Trompeter TRB straight plug connectors. Available in lengths from 1' to 50'. These cables are typically used for MIL-STD-1553B bus applications. Features Custom cable lengths available Features high temperature M17/176-00002 twinax cable TRB straight plug connectors Application MIL-STD-1553B applications
Description
These high-temperature cable assemblies feature M17/176-00002 twinax cable and high quality Trompeter TRB straight plug connectors. Available in lengths from 1' to 50'. These cables are typically used for MIL-STD-1553B bus applications. Features Custom cable lengths available Features high temperature M17/176-00002 twinax cable TRB straight plug connectors Application MIL-STD-1553B applications

Suppliers

Company
Product
Description
Supplier Links
TRB Plug to Plug, M17/176-00002 Assembly, 50.0 ft - CA-TRBP-P050 - L-com, Inc.
North Andover, MA, United States
TRB Plug to Plug, M17/176-00002 Assembly, 50.0 ft
CA-TRBP-P050
TRB Plug to Plug, M17/176-00002 Assembly, 50.0 ft CA-TRBP-P050
These high-temperature cable assemblies feature M17/176-00002 twinax cable and high quality Trompeter TRB straight plug connectors. Available in lengths from 1' to 50'. These cables are typically used for MIL-STD-1553B bus applications. Features Custom cable lengths available Features high temperature M17/176-00002 twinax cable TRB straight plug connectors Application MIL-STD-1553B applications

These high-temperature cable assemblies feature M17/176-00002 twinax cable and high quality Trompeter TRB straight plug connectors. Available in lengths from 1' to 50'. These cables are typically used for MIL-STD-1553B bus applications.

Features

  • Custom cable lengths available
  • Features high temperature M17/176-00002 twinax cable
  • TRB straight plug connectors

Application

  • MIL-STD-1553B applications
Supplier's Site
Cam17/176-00002 Trb P/p 50 L-Com - 23T5003 - Newark, An Avnet Company
Chicago, IL, United States
Cam17/176-00002 Trb P/p 50 L-Com
23T5003
Cam17/176-00002 Trb P/p 50 L-Com 23T5003
CAM17/176-00002 TRB P/P 50

CAM17/176-00002 TRB P/P 50

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-TRBP-P050 23T5003
Product Name TRB Plug to Plug, M17/176-00002 Assembly, 50.0 ft Cam17/176-00002 Trb P/p 50 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details