L-com, Inc. SMB Plug Right Angle to SMB Plug Right Angle Pigtail, 48" 100-Series CA-SBPRSBPRCN48

Description
High quality fully tested antenna feed cable assemblies featuring 100-series low-loss coax cable. These cable assemblies feature SMB connectors. SMB connectors are a "snap-on" connector design. These 50 Ohm connectors provide broadband capability from 0-4 GHz. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Custom cable lengths available Made with high performance, high quality 100-series coax cable Application External Antenna Applications Wi-Fi Radios Wireless OEM Applications Wireless LAN Devices
Description
High quality fully tested antenna feed cable assemblies featuring 100-series low-loss coax cable. These cable assemblies feature SMB connectors. SMB connectors are a "snap-on" connector design. These 50 Ohm connectors provide broadband capability from 0-4 GHz. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Custom cable lengths available Made with high performance, high quality 100-series coax cable Application External Antenna Applications Wi-Fi Radios Wireless OEM Applications Wireless LAN Devices

Suppliers

Company
Product
Description
Supplier Links
SMB Plug Right Angle to SMB Plug Right Angle Pigtail, 48
North Andover, MA, United States
SMB Plug Right Angle to SMB Plug Right Angle Pigtail, 48" 100-Series
CA-SBPRSBPRCN48
SMB Plug Right Angle to SMB Plug Right Angle Pigtail, 48" 100-Series CA-SBPRSBPRCN48
High quality fully tested antenna feed cable assemblies featuring 100-series low-loss coax cable. These cable assemblies feature SMB connectors. SMB connectors are a "snap-on" connector design. These 50 Ohm connectors provide broadband capability from 0-4 GHz. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference. Features Each assembly is fully tested ensuring the highest quality Custom cable lengths available Made with high performance, high quality 100-series coax cable Application External Antenna Applications Wi-Fi Radios Wireless OEM Applications Wireless LAN Devices

High quality fully tested antenna feed cable assemblies featuring 100-series low-loss coax cable. These cable assemblies feature SMB connectors.
SMB connectors are a "snap-on" connector design. These 50 Ohm connectors provide broadband capability from 0-4 GHz.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has? Use our Radio to Connector-Type Cross-Reference.

Features

  • Each assembly is fully tested ensuring the highest quality
  • Custom cable lengths available
  • Made with high performance, high quality 100-series coax cable

Application

  • External Antenna Applications
  • Wi-Fi Radios
  • Wireless OEM Applications
  • Wireless LAN Devices
Supplier's Site
Caca-100 Smb P Ra/ P Ra 48In L-Com - 23T4920 - Newark, An Avnet Company
Chicago, IL, United States
Caca-100 Smb P Ra/ P Ra 48In L-Com
23T4920
Caca-100 Smb P Ra/ P Ra 48In L-Com 23T4920
CACA-100 SMB P RA/ P RA 48IN

CACA-100 SMB P RA/ P RA 48IN

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-SBPRSBPRCN48 23T4920
Product Name SMB Plug Right Angle to SMB Plug Right Angle Pigtail, 48" 100-Series Caca-100 Smb P Ra/ P Ra 48In L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2300/411-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details