L-com, Inc. RP-SMA Plug to N-Male, White Pigtail 4 ft 195-Series CA-RSPNMB004

Description
L-com offers high quality, fully tested Reverse Polarity SMA Plug to N-Male cable assemblies featuring high performance low loss 195-series coax cable and RF grade SMA connector and N connector terminations. These low loss coaxial cables are perfect for use with WiFi Antennas and radios. Order online today! Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality white 195-series coax cable Excellent low loss characteristics Widest selection of lengths and connector styles Application External Antenna Applications Wi-Fi Radios Wireless LAN Devices Wireless OEM Applications RF Voice/Video/Data
Datasheet
Description
L-com offers high quality, fully tested Reverse Polarity SMA Plug to N-Male cable assemblies featuring high performance low loss 195-series coax cable and RF grade SMA connector and N connector terminations. These low loss coaxial cables are perfect for use with WiFi Antennas and radios. Order online today! Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality white 195-series coax cable Excellent low loss characteristics Widest selection of lengths and connector styles Application External Antenna Applications Wi-Fi Radios Wireless LAN Devices Wireless OEM Applications RF Voice/Video/Data
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RP-SMA Plug to N-Male, White Pigtail 4 ft 195-Series - CA-RSPNMB004 - L-com, Inc.
North Andover, MA, United States
RP-SMA Plug to N-Male, White Pigtail 4 ft 195-Series
CA-RSPNMB004
RP-SMA Plug to N-Male, White Pigtail 4 ft 195-Series CA-RSPNMB004
L-com offers high quality, fully tested Reverse Polarity SMA Plug to N-Male cable assemblies featuring high performance low loss 195-series coax cable and RF grade SMA connector and N connector terminations. These low loss coaxial cables are perfect for use with WiFi Antennas and radios. Order online today! Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality white 195-series coax cable Excellent low loss characteristics Widest selection of lengths and connector styles Application External Antenna Applications Wi-Fi Radios Wireless LAN Devices Wireless OEM Applications RF Voice/Video/Data

L-com offers high quality, fully tested Reverse Polarity SMA Plug to N-Male cable assemblies featuring high performance low loss 195-series coax cable and RF grade SMA connector and N connector terminations. These low loss coaxial cables are perfect for use with WiFi Antennas and radios. Order online today!
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Custom cable lengths available
  • Each assembly is fully tested ensuring the highest quality
  • Made with high performance, high quality white 195-series coax cable
  • Excellent low loss characteristics
  • Widest selection of lengths and connector styles

Application

  • External Antenna Applications
  • Wi-Fi Radios
  • Wireless LAN Devices
  • Wireless OEM Applications
  • RF Voice/Video/Data
Supplier's Site
Coaxial Cable Assembly; Connector Type A L-Com - 80R9274 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A L-Com
80R9274
Coaxial Cable Assembly; Connector Type A L-Com 80R9274
COAXIAL CABLE ASSEMBLY; Connector Type A:SMA RP Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:White; Product Range:-RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:SMA RP Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:White; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-RSPNMB004 80R9274
Product Name RP-SMA Plug to N-Male, White Pigtail 4 ft 195-Series Coaxial Cable Assembly; Connector Type A L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/410-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Telephone Cable - 1368164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Product Type Phone Cord
Cable Type Coaxial
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details