L-com, Inc. QMA Right Angle Plug to QMA Right Angle Plug, Pigtail 10 ft 195-Series CA-QPRQPRA010

Description
High quality fully tested QMA Plug to QMA Plug cable assemblies featuring high performance low loss 195-series coax cable. QMA connectors are a "quick disconnect" version of a SMA connectors. They share the same internal construction as SMA connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Widest selection of lengths and connector styles Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 195-series coax cable Application RF Voice/Video/Data Wireless LAN Devices External Antenna Applications Wi-Fi Radios Wireless OEM Applications
Description
High quality fully tested QMA Plug to QMA Plug cable assemblies featuring high performance low loss 195-series coax cable. QMA connectors are a "quick disconnect" version of a SMA connectors. They share the same internal construction as SMA connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Widest selection of lengths and connector styles Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 195-series coax cable Application RF Voice/Video/Data Wireless LAN Devices External Antenna Applications Wi-Fi Radios Wireless OEM Applications

Suppliers

Company
Product
Description
Supplier Links
QMA Right Angle Plug to QMA Right Angle Plug, Pigtail 10 ft 195-Series - CA-QPRQPRA010 - L-com, Inc.
North Andover, MA, United States
QMA Right Angle Plug to QMA Right Angle Plug, Pigtail 10 ft 195-Series
CA-QPRQPRA010
QMA Right Angle Plug to QMA Right Angle Plug, Pigtail 10 ft 195-Series CA-QPRQPRA010
High quality fully tested QMA Plug to QMA Plug cable assemblies featuring high performance low loss 195-series coax cable. QMA connectors are a "quick disconnect" version of a SMA connectors. They share the same internal construction as SMA connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Widest selection of lengths and connector styles Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Made with high performance, high quality 195-series coax cable Application RF Voice/Video/Data Wireless LAN Devices External Antenna Applications Wi-Fi Radios Wireless OEM Applications

High quality fully tested QMA Plug to QMA Plug cable assemblies featuring high performance low loss 195-series coax cable.
QMA connectors are a "quick disconnect" version of a SMA connectors. They share the same internal construction as SMA connectors.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Custom cable lengths available
  • Widest selection of lengths and connector styles
  • Each assembly is fully tested ensuring the highest quality
  • Excellent low loss characteristics
  • Made with high performance, high quality 195-series coax cable

Application

  • RF Voice/Video/Data
  • Wireless LAN Devices
  • External Antenna Applications
  • Wi-Fi Radios
  • Wireless OEM Applications
Supplier's Site
Caca-195 Qma Ra Plug/plug 10 L-Com - 23T4793 - Newark, An Avnet Company
Chicago, IL, United States
Caca-195 Qma Ra Plug/plug 10 L-Com
23T4793
Caca-195 Qma Ra Plug/plug 10 L-Com 23T4793
CACA-195 QMA RA PLUG/PLUG 10

CACA-195 QMA RA PLUG/PLUG 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA-QPRQPRA010 23T4793
Product Name QMA Right Angle Plug to QMA Right Angle Plug, Pigtail 10 ft 195-Series Caca-195 Qma Ra Plug/plug 10 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 300mm, single-end, Latches - G125-MC11005L4-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 A Male to Blunt Cut, Black color, 26/24AWG, 16FT Length - 3021023-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 16 ft (48.77 dm)
View Details
4 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details